EN
  • EN
  • DE

MRF1518NT1

Part No MRF1518NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 520MHZ PLD-1.5 / Trans RF FET N-CH 40V 4A 4-Pin PLD-1.5 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 520MHz
Gain 13dB
Voltage - Test 12.5V
Current Rating 4A
Current - Test 150mA
Power - Output 8W
Voltage Rating DC 40V
Package PLD-1.5
Manufacturer Package PLD-1.5
Win Source Part Number 789393-MRF1518NT1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF1518
Introduction Date March 01, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MRF1518NT1 CAD Model

Description

The MRF1518NT1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This device is specifically engineered to meet the rigorous demands of RF power amplification applications, making it an ideal choice for a wide range of uses, including commercial and amateur radio communications, broadcast transmitters, and RF heating.

Key Features

  • Frequency Range: The MRF1518NT1 operates efficiently across a broad frequency range, making it versatile for various applications in the RF spectrum.
  • High Output Power: It is capable of delivering a high output power level, which is essential for applications requiring strong signal amplification.
  • High Gain: With its high gain, the MRF1518NT1 can amplify weak RF signals to much higher levels, ensuring clear and reliable communication.
  • Efficiency: The transistor is designed to provide maximum efficiency, reducing power losses and improving overall system performance.
  • Thermal Performance: Excellent thermal performance is ensured thanks to its robust design, which helps maintain stability and longevity even under high operating temperatures.
  • Durability: Constructed with high-quality materials, the MRF1518NT1 is built to withstand the test of time, even in challenging environments.

Applications

The MRF1518NT1 is suitable for a variety of applications where RF power amplification is needed. Its reliability and efficiency make it an excellent choice for:

  • Base station transmitters for mobile radio
  • RF heating and plasma generation
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters for television and radio
  • Amateur radio amplifiers

NXP's MRF1518NT1 is a testament to the company's commitment to providing high-quality components that push the boundaries of RF technology. Whether you're designing a commercial broadcast system or setting up a ham radio station, this RF power transistor is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1266 $64.1394
20+ $5.8475 $116.9500
31+ $5.6647 $175.6057
43+ $5.4820 $235.7260
55+ $5.2993 $291.4615
73+ $4.7511 $346.8303
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,242 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess