EN
  • EN
  • DE

MRF19030LR5

Part No MRF19030LR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.96GHZ NI-400 / Trans RF MOSFET N-CH 65V 3-Pin NI-400 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.96GHz
Gain 13dB
Voltage - Test 26V
Current - Test 300mA
Power - Output 30W
Voltage Rating DC 65V
Package NI-400
Manufacturer Package NI-400
Win Source Part Number 789399-MRF19030LR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF19030L
Introduction Date March 23, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF19030LR5 CAD Model

Description

The MRF19030LR5 is a high-performance RF power transistor from NXP Semiconductors, designed to deliver exceptional power and efficiency for a wide range of applications. This device is part of NXP's renowned MRF series, which is known for its reliability and robustness in demanding environments.

Key Features

  • Frequency Range: The MRF19030LR5 operates at a frequency range of 1.8-2.0 GHz, making it suitable for various applications, including cellular base station transmitters.
  • Output Power: With a high output power of 30 W, this transistor can handle substantial power requirements, ensuring strong signal transmission and reception.
  • High Gain: It offers a high gain of 14 dB, which allows for efficient signal amplification, critical for maintaining signal integrity over long distances.
  • Efficiency: The MRF19030LR5 boasts an excellent efficiency of 45%, which helps to minimize power loss and heat dissipation, thus improving overall system performance.
  • Integrated ESD Protection: This device includes built-in electrostatic discharge (ESD) protection features that safeguard the transistor against sudden voltage spikes, enhancing its durability.
  • Thermally Enhanced Package: The transistor is housed in a RoHS compliant, thermally enhanced package that ensures reliable thermal management and longevity of the device.

Applications

The MRF19030LR5 is ideal for a range of RF power applications, including but not limited to:

  • Cellular Base Station Transmitters
  • Broadband Communications Systems
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • RF Power Amplifiers

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the MRF19030LR5 is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of the telecommunications industry. With its combination of power, efficiency, and durability, the MRF19030LR5 is a reliable choice for designers looking to enhance their RF power capabilities.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess