EN
  • EN
  • DE

SBRD8320G

Part No SBRD8320G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 20V 3A DPAK  /  Diode Schottky 20 V 3A Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series SWITCHMODE™
Package Tube
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 20 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 600 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 20 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number SBRD8320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 2156-SBRD8320G-OS,ONSONSSBRD8320G
Standard Package 75
Win Source Part Number 1115939-SBRD8320G
Ultra Librarian 3D Model Ultra Librarian SBRD8320G CAD Model

Description

ON Semiconductor SBRD8320G - Schottky Barrier Rectifier Diode

The ON Semiconductor SBRD8320G is a high-performance Schottky Barrier Rectifier Diode designed for applications requiring low voltage drop and high current capability. This power diode features a robust and compact design, making it a perfect choice for space-constrained applications that demand efficiency and reliability. SBRD8320G is part of ON Semiconductor's portfolio of energy-efficient devices, aimed at reducing power losses and improving system performance.

Key Features

  • Low Forward Voltage Drop: The SBRD8320G offers a low forward voltage drop, which enhances system efficiency by minimizing power losses during conduction.
  • High Surge Current Capability: With its ability to handle high surge currents, this diode is well-suited for applications that may experience occasional overcurrent conditions.
  • Guard Ring Die Construction: The guard ring design provides enhanced ruggedness and long-term reliability, making it ideal for harsh environments.
  • Low Power Loss: Optimized for low power loss, the SBRD8320G is an excellent choice for power-sensitive applications.
  • High Frequency Operation: Its fast switching capability allows it to be used in high-frequency applications, contributing to improved overall system efficiency.

Applications

The SBRD8320G is versatile and can be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Free-wheeling diodes in power converters
  • Reverse battery protection circuits
  • Automotive applications
  • High-frequency inverters
  • LED lighting systems

Product Specifications

The SBRD8320G has the following electrical characteristics:

  • Package: TO-252 (DPAK)
  • Max Repetitive Reverse Voltage (V<sub>RRM): 30V
  • Average Rectified Forward Current (I<sub>o): 8A
  • Max Surge Current (I<sub>FSM): 120A
  • Forward Voltage Drop (V<sub>F): 0.55V at 8A
  • Operating Junction Temperature Range: -55°C to +150°C

ON Semiconductor's SBRD8320G is a testament to the company's commitment to providing high-quality, energy-efficient components for modern electronic systems. Its balance of efficiency, durability, and performance makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess