EN
  • EN
  • DE

MRF21045LR3

Part No MRF21045LR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-400 / Trans RF MOSFET N-CH 65V 3-Pin NI-400 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.17GHz
Gain 15dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 10W
Voltage Rating DC 65V
Package NI-400
Manufacturer Package NI-400-240
Win Source Part Number 789407-MRF21045LR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF21045L
Introduction Date October 22, 2003
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF21045LR3 CAD Model

Description

Product Overview: MRF21045LR3

The MRF21045LR3 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power electronics. This product is tailored for mobile and wireless applications, particularly those operating within the 2.11-2.17 GHz frequency range. It is an ideal choice for base station applications that require high linearity, such as W-CDMA in the 2.1 GHz band.

Key Features

  • Frequency Range: The MRF21045LR3 operates efficiently in the 2.11-2.17 GHz range, making it well-suited for 3G and 4G LTE infrastructure.
  • Output Power: It delivers a high output power of 45W, ensuring strong signal transmission for reliable communication.
  • Efficiency: This transistor is designed for high efficiency, which is critical for reducing energy consumption and heat dissipation in high-power applications.
  • Integrated ESD Protection: The device includes built-in ESD protection, which enhances its robustness and reliability in harsh environments.
  • Thermal Performance: The MRF21045LR3 features excellent thermal performance due to its advanced package design, which helps maintain stability and prolongs the lifespan of the device.
  • Linearity: It offers high linearity, which is essential for maintaining signal fidelity in applications that demand high-quality data transmission.

Applications

The MRF21045LR3 is primarily used in RF power amplifiers for base station applications. Its robust design and high performance make it suitable for:

  • Wireless communication systems such as W-CDMA, CDMA, and LTE base stations
  • Broadband wireless networks
  • RF power applications requiring high efficiency and linearity

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The MRF21045LR3 is manufactured using cutting-edge technology and is subjected to rigorous testing to ensure it meets these standards. Customers can trust the MRF21045LR3 for their critical communication infrastructure needs.

You May Also Be Interested in

Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.3499 $64.3499
3+ $52.8001 $158.4003
4+ $51.1500 $204.6000
5+ $49.5000 $247.5000
7+ $47.8500 $334.9500
9+ $42.8999 $386.0991
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess