EN
  • EN
  • DE

MRF373ALR5

Part No MRF373ALR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 860MHZ NI-360
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 860MHz
Gain 18.2dB
Voltage - Test 32 V
Current - Test 200 mA
Power - Output 75W
Voltage - Rated 70 V
Mounting Type Chassis Mount
Package / Case NI-360
Supplier Device Package NI-360
Base Product Number MRF37
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928065-MRF373ALR5
Ultra Librarian 3D Model Ultra Librarian MRF373ALR5 CAD Model

Description

The MRF373ALR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This field-effect transistor is specifically created for broadband applications operating at frequencies ranging from 1.8 to 600 MHz. The device is part of NXP's renowned MRF series, which is well-known for its reliability and efficiency in RF power amplification.

Key Features

  • Advanced LDMOS Technology: Utilizes NXP's latest laterally diffused metal-oxide semiconductor technology for high efficiency and gain.
  • High Power Output: Capable of delivering a high output power of up to 375 Watts CW, making it suitable for a wide range of high-power applications.
  • Broadband Frequency Range: Designed for a wide frequency spectrum, ensuring versatility across various communication systems.
  • Integrated ESD Protection: Comes with built-in electrostatic discharge protection for enhanced durability and reliability.
  • Excellent Thermal Stability: Features an excellent thermal performance, ensuring stability and longevity even under strenuous conditions.
  • Easy Integration: The transistor is provided in a RoHS compliant, over-molded plastic package that is easy to integrate into various circuit designs.

Applications

The MRF373ALR5 is ideal for a variety of applications, including but not limited to:

  • Broadcast transmitters
  • Industrial, scientific, and medical (ISM) applications
  • Base station applications for mobile radio
  • RF energy applications including plasma generation, cooking, and heating

Technical Specifications

The MRF373ALR5 boasts a robust set of technical specifications, including:

  • Drain-source voltage (Vds): up to 65V
  • Gate-source voltage (Vgs): ±20V
  • Operating frequency range: 1.8 - 600 MHz
  • Power gain: 21 dB at 230 MHz
  • Efficiency: up to 70%
  • Operating temperature range: -40°C to +150°C

With its combination of power, efficiency, and versatility, the MRF373ALR5 from NXP is a superior choice for designers seeking to enhance the performance of their RF power amplification systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.0299 $66.0299
2+ $61.8508 $123.7016
3+ $59.7612 $179.2836
4+ $55.5821 $222.3284
5+ $53.4926 $267.4630
6+ $51.4030 $308.4180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess