EN
  • EN
  • DE

MRF374A

Part No MRF374A
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 70V 863MHZ NI-650 / Trans RF MOSFET N-CH 70V 5-Pin Case 375F-04 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 857MHz ~ 863MHz
Gain 17.3dB
Voltage - Test 32V
Current - Test 400mA
Power - Output 130W
Voltage Rating DC 70V
Package NI-650
Manufacturer Package NI-650
Win Source Part Number 789417-MRF374A
Popularity Medium
Supply and Demand Status Limited
Family Name MRF374A
Introduction Date February 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF374A CAD Model

Description

The MRF374A is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the manufacturing of electronic components. This advanced transistor is specifically engineered for broadband commercial and industrial applications with frequencies ranging up to 470 MHz. The versatility of the MRF374A makes it an excellent choice for a variety of uses, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as for RF energy solutions.

Key Features

  • High Efficiency: The MRF374A is designed to deliver high efficiency, which is crucial for reducing power consumption and heat dissipation in high-power applications, thereby enhancing system reliability and longevity.
  • Wide Frequency Range: With an operational frequency up to 470 MHz, the MRF374A is suitable for a broad spectrum of RF applications, allowing for flexibility in design and use.
  • High Gain: This RF power transistor provides excellent gain performance, which is essential for achieving high output power with minimal drive power, optimizing the overall performance of the RF system.
  • Integrated ESD Protection: The MRF374A comes with built-in electrostatic discharge (ESD) protection, which safeguards the device against sudden voltage spikes and enhances its ruggedness and durability.
  • Thermally Enhanced Package: NXP's innovative packaging for the MRF374A ensures superior thermal performance, allowing the device to operate at higher temperatures without compromising its functionality or reliability.

Applications

  • Broadcast transmitters for radio and television
  • Industrial heating and welding equipment
  • Medical applications such as MRI and RF ablation
  • Plasma generation for semiconductor processing
  • Scientific research equipment

The MRF374A transistor by NXP is a testament to the company's commitment to providing cutting-edge technology for the RF industry. Its robust design, combined with high efficiency and wide frequency range, make it a reliable and versatile component for any high-power RF application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess