EN
  • EN
  • DE

MRF5P20180HR5

Part No MRF5P20180HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ NI-1230 / Trans RF MOSFET N-CH 65V 5-Pin NI-1230 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.93GHz ~ 1.99GHz
Gain 14dB
Voltage - Test 28V
Current - Test 1.6A
Power - Output 38W
Voltage Rating DC 65V
Package NI-1230
Manufacturer Package NI-1230
Win Source Part Number 789425-MRF5P20180HR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF5P20180H
Introduction Date December 16, 2004
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5P20180HR5 CAD Model

Description

Introducing the MRF5P20180HR5 RF Power Transistor

The MRF5P20180HR5 is a robust RF power transistor designed by NXP Semiconductors, a leader in the production of high-performance, high-quality semiconductor products. This device is part of NXP's extensive RF product portfolio and is specifically engineered to deliver exceptional performance for a variety of applications, including but not limited to broadcast transmitters, cellular base stations, and RF energy solutions.

Key Features and Benefits

  • High Output Power: The MRF5P20180HR5 is capable of delivering an impressive output power of 180W, making it suitable for high-power applications where signal strength is crucial.
  • Wide Frequency Range: This transistor operates efficiently across a broad frequency range from 1.8 GHz to 2.0 GHz, ensuring versatility and compatibility with various communication standards.
  • High Gain: With a high gain of 16 dB, the MRF5P20180HR5 ensures strong signal amplification, which is essential for maintaining signal integrity over long distances or in challenging environments.
  • High Efficiency: The device boasts an excellent efficiency of 39%, reducing power losses and heat generation, which in turn can lower cooling requirements and extend the product's lifespan.
  • Ruggedness: NXP's MRF5P20180HR5 is designed to withstand a high voltage standing wave ratio (VSWR) of 10:1, making it resilient against mismatches in the load, which is critical for maintaining reliable operation under varying conditions.

Advanced Technology and Quality

The MRF5P20180HR5 incorporates NXP's advanced LDMOS technology, which is renowned for its high performance, reliability, and energy efficiency. LDMOS technology enables the transistor to handle high power levels while maintaining excellent thermal stability and longevity.

Quality is paramount in NXP's manufacturing process, and the MRF5P20180HR5 is no exception. It is produced in state-of-the-art facilities, ensuring that each unit meets the highest standards of performance and reliability.

Applications

With its robust design and powerful output, the MRF5P20180HR5 is an ideal choice for various high-frequency applications. It is commonly used in RF power amplifiers for cellular base stations, supporting the infrastructure for mobile communications. Additionally, it can be found in broadcast transmitters, providing the necessary power to transmit audio and video signals. The device is also suitable for use in industrial, scientific, and medical (ISM) applications, where reliable RF energy is required.

Whether you are developing communication systems, industrial RF solutions, or broadcast equipment, the MRF5P20180HR5 from NXP Semiconductors offers the performance and reliability needed to power your applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess