EN
  • EN
  • DE

MRF5S21130HSR3

Part No MRF5S21130HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-880S / Trans RF MOSFET N-CH 65V 3-Pin NI-880S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.11GHz ~ 2.17GHz
Gain 13.5dB
Voltage - Test 28V
Current - Test 1.2A
Power - Output 28W
Voltage Rating DC 65V
Package NI-880S
Manufacturer Package NI-880S
Win Source Part Number 789430-MRF5S21130HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF5S21130HS
Introduction Date October 25, 2003
ECCN 5A991
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF5S21130HSR3 CAD Model

Description

The MRF5S21130HSR3 is a high-performance RF power transistor from NXP Semiconductors, designed for broadband commercial and industrial applications with frequencies from 2110 to 2170 MHz. This product is part of NXP's MRFS series, which is renowned for its high-quality RF solutions.

Key Features

  • Frequency Range: Optimized for 2.11-2.17 GHz, making it suitable for various broadband applications.
  • Output Power: Capable of delivering a high output power of 28 W, providing robust performance for demanding applications.
  • Gain: Offers a high gain of 14 dB, ensuring efficient signal amplification.
  • Efficiency: Features a high efficiency of 32%, reducing power consumption and heat generation.
  • Integrated ESD Protection: Comes with built-in electrostatic discharge protection, enhancing the reliability and longevity of the device.
  • Thermal Performance: Excellent thermal stability and performance due to its high-quality design and materials.

Applications

The MRF5S21130HSR3 is ideal for a wide range of applications, including:

  • Wireless infrastructure for W-CDMA base stations
  • Broadband wireless access systems
  • Industrial, scientific, and medical (ISM) applications
  • RF power amplifiers

Product Specifications

Parameter Value Frequency Range 2110-2170 MHz Output Power (P1dB) 28 W Gain 14 dB Efficiency 32% Technology LDMOS ESD Protection Integrated

Overall, the MRF5S21130HSR3 from NXP is a robust and reliable component for designers looking to enhance the performance of their RF applications. Its combination of high power, efficiency, and integrated protection features make it a leading choice in the market.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess