Product Overview: MRF6P21190HR6
The MRF6P21190HR6 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver exceptional output power and efficiency, making it an ideal choice for a wide range of applications, including commercial and military radio systems, broadcast transmitters, and large-scale RF heating solutions.
Constructed with NXP's advanced LDMOS technology, the MRF6P21190HR6 is capable of operating at a frequency range of 1800-2200 MHz, which covers various bands used in communication systems. With an excellent gain of 18 dB, this transistor can amplify RF signals significantly while maintaining signal integrity and quality.
Key Features
- Frequency Range: 1800-2200 MHz, suitable for multiple RF applications.
- Output Power: The device boasts a high output power of 190 W CW, providing robust signal amplification.
- Gain: High gain of 18 dB, ensuring effective signal amplification over the operational bandwidth.
- Efficiency: The transistor offers a high efficiency of 32%, reducing power losses and improving overall system performance.
- Integrated ESD Protection: Built-in electrostatic discharge protection enhances the durability and longevity of the device.
Applications
The versatility of the MRF6P21190HR6 allows it to be used in various high-demand applications, including:
- Base station transmitters for mobile radio
- Industrial, scientific, and medical (ISM) applications
- Broadcast transmitters for audio and video signals
- Aerospace and defense communication systems
The MRF6P21190HR6 comes in a thermally-enhanced package that ensures reliable operation under varying environmental conditions. This, combined with its high RF performance, makes it a preferred choice for designers looking to create systems with extended lifetimes and minimal maintenance requirements.
NXP's commitment to quality and performance is evident in the MRF6P21190HR6, making it a standout product for any RF power amplification needs. With its robust construction and superior specifications, this transistor is set to deliver unmatched performance for advanced RF systems.