EN
  • EN
  • DE

MRF6P23190HR5

Part No MRF6P23190HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.39GHZ NI-1230 / Trans RF MOSFET N-CH 68V 5-Pin NI-1230 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.39GHz
Gain 14dB
Voltage - Test 28V
Current - Test 1.9A
Power - Output 40W
Voltage Rating DC 68V
Package NI-1230
Manufacturer Package NI-1230
Win Source Part Number 789439-MRF6P23190HR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6P23190H
Introduction Date September 22, 2005
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6P23190HR5 CAD Model

Description

    

Product Overview: MRF6P23190HR5

    

The MRF6P23190HR5 is a high-performance RF power transistor designed and manufactured by NXP Semiconductors. This robust device is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of applications, including but not limited to, base station transmitters for wireless communication, broadcast transmitters, and RF heating applications.

        

Key Features

    
            
  • Frequency Range: The MRF6P23190HR5 operates within the range of 2,300 to 2,400 MHz, supporting various frequency bands for LTE, WiMAX, and other communication standards.
  •         
  • High Output Power: With an output power of 190 W CW, this transistor is capable of delivering significant power amplification for high-power applications.
  •         
  • High Gain: It boasts a high gain of 16 dB, ensuring that the signal is amplified effectively with minimal additional components required.
  •         
  • High Efficiency: The device offers an outstanding efficiency of 32%, minimizing energy loss and ensuring cost-effective operation over time.
  •         
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection enhances the durability and reliability of the device, safeguarding it against unexpected voltage spikes.
  •         
  • Thermally Enhanced Package: The MRF6P23190HR5 is housed in a ceramic package that provides excellent thermal stability, allowing for consistent performance even under high-temperature conditions.
  •     
        

Applications

    

The versatility of the MRF6P23190HR5 enables its use in a variety of high-power RF applications. These include:

    
            
  • Telecommunication infrastructure such as LTE and WiMAX base stations
  •         
  • Professional broadcast transmitters for TV and radio
  •         
  • Industrial, scientific, and medical (ISM) applications requiring RF energy
  •     
        

Quality and Reliability

    

NXP Semiconductors is known for its commitment to quality and reliability, and the MRF6P23190HR5 is no exception. It is manufactured to the highest standards, ensuring consistent performance and longevity for critical communication and industrial systems.

        

Conclusion

    

In summary, the MRF6P23190HR5 from NXP Semiconductors is a powerful and efficient solution for RF power amplification needs. With its high power, gain, and efficiency, coupled with ESD protection and a thermally efficient package, it stands out as a top choice for designers and engineers seeking a reliable RF power transistor.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess