The NXP MRF6S23140HR5 is a high-performance RF power transistor designed for a wide range of applications, including base station transceivers, RF energy, and general-purpose RF amplification. This device is part of NXP's highly acclaimed RF power LDMOS transistor line, offering superior performance and reliability for communication systems.
Key Features
- Frequency Range: The MRF6S23140HR5 operates effectively within the 2.3-2.4 GHz frequency range, making it suitable for various wireless communication protocols.
- Output Power: It delivers a high output power of 32 W CW, ensuring robust signal amplification for clear and reliable communication.
- High Gain: With a high gain of 14 dB, this RF power transistor can significantly amplify weak signals, enhancing the overall performance of RF systems.
- Efficiency: The device boasts an excellent efficiency of up to 45%, minimizing power loss and ensuring energy-efficient operation.
- Integrated ESD Protection: It features integrated electrostatic discharge (ESD) protection, safeguarding the transistor against sudden voltage spikes and enhancing its durability.
Product Specifications
Parameter
Value
Technology
LDMOS
Operating Frequency
2.3-2.4 GHz
Output Power (CW)
32 W
Gain
14 dB
Efficiency
Up to 45%
Package
NI-780
The MRF6S23140HR5 is housed in a robust NI-780 package, ensuring reliable operation even under challenging environmental conditions. Its advanced LDMOS technology provides a combination of high performance and ruggedness that is essential for today's demanding RF applications.
Whether you are developing a commercial base station, working on RF energy solutions, or need a reliable amplifier for your communication projects, the NXP MRF6S23140HR5 RF power transistor is an excellent choice that promises to deliver both performance and long-term reliability.