EN
  • EN
  • DE

MRF6S23140HSR3

Part No MRF6S23140HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.39GHZ NI-880S / Trans RF MOSFET N-CH 68V 3-Pin NI-880S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.39GHz
Gain 15.2dB
Voltage - Test 28V
Current - Test 1.3A
Power - Output 28W
Voltage Rating DC 68V
Package NI-880S
Manufacturer Package NI-880S
Win Source Part Number 789444-MRF6S23140HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6S23140HS
Introduction Date October 08, 2005
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6S23140HSR3 CAD Model

Description

Introducing the MRF6S23140HSR3 RF Power Transistor by NXP

The MRF6S23140HSR3 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the field of high-frequency power solutions. This advanced transistor is part of NXP's line of RF products tailored for a wide range of applications, including commercial and industrial RF power amplifiers.

Key Features

  • Frequency Range: The MRF6S23140HSR3 operates efficiently in the 2.3-2.4 GHz frequency range, making it a perfect choice for applications such as WiMAX, LTE, and other broadband wireless systems.
  • High Output Power: With a high output power of 28 W CW, this transistor is capable of delivering the performance needed for high-power applications.
  • High Gain: Featuring a high gain of 14 dB, this component ensures significant signal amplification, which is critical for maintaining signal quality over long distances or through various transmission mediums.
  • High Efficiency: The MRF6S23140HSR3 boasts an excellent efficiency of 32%, reducing power loss and heat generation, thereby enhancing the overall reliability and lifespan of the device.
  • Integrated ESD Protection: With built-in electrostatic discharge protection, this RF power transistor is safeguarded against sudden voltage spikes, ensuring robust performance and longevity.

Package and Quality

The MRF6S23140HSR3 comes in an NI-780S-4 package, which is designed to optimize thermal performance and reliability. This package is also engineered for ease of installation, making it user-friendly for designers and technicians alike.

Applications

Due to its impressive specifications, the MRF6S23140HSR3 is suited for a variety of RF applications. It is commonly used in base station power amplifiers for wireless communication systems, broadcast transmitters, and RF heating applications. Its high power and efficiency make it an ideal choice for professional RF design engineers looking to push the boundaries of wireless communication technology.

Conclusion

With its combination of high performance, efficiency, and reliability, the MRF6S23140HSR3 from NXP Semiconductors stands out as a superior choice for high-frequency power amplification needs. Whether for commercial wireless infrastructure or industrial applications, this RF power transistor is engineered to meet the most demanding requirements, ensuring robust and consistent performance.

You May Also Be Interested in

IXYS
HiPerFET Power MOSFETs
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess