EN
  • EN
  • DE
  • IT

MRF6S27085HR3

Part No MRF6S27085HR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.66GHZ NI-780 / Trans RF MOSFET N-CH 68V 3-Pin NI-780 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2.66GHz
Gain 15.5dB
Voltage - Test 28V
Current - Test 900mA
Power - Output 20W
Voltage Rating DC 68V
Package NI-780
Manufacturer Package NI-780
Win Source Part Number 789445-MRF6S27085HR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6S27085H
Introduction Date November 02, 2004
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6S27085HR3 CAD Model

Description

Product Overview: MRF6S27085HR3 by NXP

The MRF6S27085HR3 is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer NXP. Designed for high-performance applications, this device is a perfect fit for broadband commercial and industrial RF power amplifiers. The MRF6S27085HR3 is part of NXP's high-reliability series and is specifically engineered to deliver outstanding power and efficiency.

Key Features

  • Frequency Range: The MRF6S27085HR3 operates at a frequency range of 2.3-2.7 GHz, making it suitable for various applications including LTE, WiMAX, and WCDMA amplifiers.
  • Output Power: It boasts a high output power of 11 W CW, ensuring strong signal amplification for robust communication links.
  • Gain: With a high gain of 15.3 dB at 2.5 GHz, this transistor provides significant signal amplification with minimal input power.
  • Efficiency: The device is designed to offer high efficiency, with a typical performance of 45%, reducing power consumption and heat dissipation in systems.
  • Integrated ESD Protection: The MRF6S27085HR3 comes with integrated ESD protection, enhancing its robustness and reliability in harsh environments.

Applications

The versatility of the MRF6S27085HR3 makes it ideal for a wide range of applications. It is commonly used in RF power amplifiers for base station applications, as well as in commercial RF power applications where high reliability and efficiency are critical. Its broadband capability also makes it suitable for use in multi-carrier or multi-mode communications systems.

Quality and Reliability

NXP is known for its commitment to quality, and the MRF6S27085HR3 is no exception. It is manufactured using NXP's advanced LDMOS technology, which ensures high reliability and consistent performance. The device is also RoHS compliant, adhering to environmental standards and regulations.

Conclusion

The MRF6S27085HR3 RF power transistor is a testament to NXP's innovation in the field of high-frequency power amplification. With its broad frequency range, high power, efficiency, and integrated protection features, it stands out as a top choice for designers looking to enhance their RF applications' performance and reliability.

You May Also Be Interested in

STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess