EN
  • EN
  • DE

MRF6S27085HR5

Part No MRF6S27085HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 2.66GHZ NI-780
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tape and Reel
Status Obsolete
Transistor Type LDMOS
Frequency 2.66GHz
Gain 15.5dB
Voltage - Test 28V
Current - Test 900mA
Power - Output 20W
Voltage - Rated 68V
Manufacturer Package SOT-957A
Supplier Device Package NI-780H-2L
Family Part Number MRF6S27085
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 719583-MRF6S27085HR5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF6S27085HR5 CAD Model

Description

MRF6S27085HR5 RF Power Transistor by NXP

The MRF6S27085HR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered to deliver exceptional power and efficiency for a wide range of applications, including commercial RF power amplifiers in the 2.3 - 2.7 GHz frequency range. Its primary applications include WiMAX, LTE, and WCDMA base stations, making it an integral component for wireless infrastructure.

Key Features:

  • Frequency Range: Optimized for 2.3 to 2.7 GHz, making it suitable for various broadband wireless systems.
  • Output Power: Delivers a high output power of 11 W CW, ensuring robust signal amplification.
  • Gain: High gain of 18 dB at 2.5 GHz, which translates to efficient signal amplification with minimal power loss.
  • Efficiency: Exceptional efficiency of 32% (typical), which helps in reducing the thermal load and improving the overall system efficiency.
  • Integrated ESD Protection: Features integrated ESD protection for enhanced reliability and longevity of the device.
  • Thermal Performance: Excellent thermal performance due to its over-molded plastic package that ensures reliable operation under varying environmental conditions.
  • RoHS Compliant: Meets RoHS compliance standards, ensuring an environmentally friendly product.

Applications:

The MRF6S27085HR5 is ideal for use in RF power amplifiers for wireless infrastructure in the above-mentioned frequency bands. It is also suitable for use in linear and compressed amplifier applications. Its robust design and high efficiency make it a preferred choice for system designers looking to optimize the performance and reliability of their wireless communication systems.

About NXP Semiconductors:

NXP Semiconductors is a leading technology company known for its innovative and high-quality semiconductor solutions. NXP focuses on creating products that enable secure connections for a smarter world, advancing solutions that make lives easier, better, and safer. The MRF6S27085HR5 is a testament to NXP's commitment to providing cutting-edge technology for the rapidly evolving wireless communications industry.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess