EN
  • EN
  • DE

MRF6S9060NBR1

Part No MRF6S9060NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 880MHZ TO-272-2 / Trans RF MOSFET N-CH 68V 3-Pin TO-272 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 21.4dB
Voltage - Test 28V
Current - Test 450mA
Power - Output 14W
Voltage Rating DC 68V
Package TO-272BC
Manufacturer Package TO-272-2
Win Source Part Number 789446-MRF6S9060NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6S9060NB
Introduction Date June 09, 2005
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6S9060NBR1 CAD Model

Description

The MRF6S9060NBR1 is a high-performance RF power transistor from NXP Semiconductors, designed to meet the rigorous demands of commercial and industrial wireless applications. This device is part of NXP's renowned MRFS series, which is well-known for its reliability and efficiency in high-frequency power amplification.

Key Features:

  • Frequency Range: The MRF6S9060NBR1 operates effectively within a broad frequency range, making it versatile for various applications including but not limited to, broadband communications and aerospace.
  • High Output Power: With the capability to deliver high output power, this transistor is suitable for applications that require a strong signal such as base stations and RF energy systems.
  • High Gain: It offers high gain levels which ensure efficient signal amplification, leading to improved performance and reduced power consumption.
  • High Efficiency: The device is engineered to achieve high efficiency, which is crucial for minimizing thermal issues and extending the life of the product.
  • Integrated ESD Protection: The built-in electrostatic discharge (ESD) protection feature safeguards the transistor against sudden voltage spikes, enhancing its durability and reliability.
  • Thermal Performance: Exceptional thermal performance is assured by the robust design, which helps to maintain stability and performance even under strenuous operating conditions.

Applications:

The MRF6S9060NBR1 is designed to be a flexible solution for a wide range of applications. It is particularly suited for RF power amplifiers in cellular base station equipment, as well as for use in broadcast transmitters, industrial, scientific, and medical (ISM) applications, and RF energy systems.

Product Specifications:

Parameter Value Frequency DC to 2 GHz Output Power 86 W CW Gain 18 dB Efficiency 60% Package TO-272 WB-3

With its robust construction and advanced features, the MRF6S9060NBR1 is an excellent choice for designers seeking a high-quality RF power transistor that can deliver consistent performance and withstand the test of time.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.2235 $86.4470
4+ $35.4654 $141.8616
6+ $34.3572 $206.1432
7+ $33.2489 $232.7423
9+ $32.1406 $289.2654
13+ $28.8156 $374.6028
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess