EN
  • EN
  • DE

MRF6S9060NR1

Part No MRF6S9060NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 880MHZ TO-270-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 880MHz
Gain 21.4dB
Voltage - Test 28 V
Current - Test 450 mA
Power - Output 14W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270AA
Supplier Device Package TO-270-2
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644202-MRF6S9060NR1
Ultra Librarian 3D Model Ultra Librarian MRF6S9060NR1 CAD Model

Description

The MRF6S9060NR1 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide range of applications, including but not limited to, broadcast transmitters, cellular base stations, industrial, scientific, and medical (ISM) applications, and RF energy applications.

Key Features:

  • Frequency Range: The MRF6S9060NR1 operates at a frequency range of 1.8-2.0 GHz, which covers various communication bands and allows for versatile use in multiple RF applications.
  • High Output Power: With a typical output power of 60 Watts, this transistor can handle significant power levels, ensuring strong signal transmission and reception.
  • High Gain: The device offers a high gain of 18 dB, which translates to efficient signal amplification and less power required to achieve desired output levels.
  • Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection enhances the durability and longevity of the transistor, safeguarding it against unexpected voltage spikes.
  • High Efficiency: The MRF6S9060NR1 boasts high efficiency, reducing the power consumption and heat generation, which is critical for maintaining the reliability and performance of the system.
  • Thermally Enhanced Package: It comes in a thermally enhanced package, ensuring that the device can maintain its performance even under high-temperature operating conditions.

Applications:

  • Commercial and public radio communication systems
  • Cellular telephony and data networks
  • Professional mobile radio (PMR) applications
  • High-power industrial heating and welding systems
  • Medical equipment such as MRI and RF ablation tools

The MRF6S9060NR1 is a testament to NXP's commitment to providing cutting-edge technology in the field of RF power amplification. With its robust design and impressive specifications, this LDMOS transistor is well-suited for professionals seeking reliability and performance in their RF applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess