EN
  • EN
  • DE

MRF6V3090NBR5

Part No MRF6V3090NBR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 110V 860MHZ TO272-4 / Trans RF MOSFET N-CH 110V 5-Pin TO-272 W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 860MHz
Gain 22dB
Voltage - Test 50V
Current - Test 350mA
Power - Output 18W
Voltage Rating DC 110V
Package TO-272BB
Manufacturer Package TO-272 WB-4
Win Source Part Number 789452-MRF6V3090NBR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF6V3090NB
Introduction Date March 30, 2010
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF6V3090NBR5 CAD Model

Description

The MRF6V3090NBR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies up to 450 MHz. The MRF6V3090NBR5 boasts a high power output, making it an ideal choice for broadcast transmitters, industrial RF heating, and plasma generation, as well as medical and scientific RF applications.

Key Features:

  • Frequency Range: The transistor operates efficiently over a broad frequency range up to 450 MHz, providing versatility for various applications.
  • High Output Power: With an excellent output power of 90 Watts CW, this device ensures strong signal transmission for reliable operation in demanding environments.
  • High Gain: The MRF6V3090NBR5 offers a high gain of 23 dB, ensuring that signal strength is maintained even over long distances or through materials that may cause attenuation.
  • Efficiency: It features a high efficiency of 70%, minimizing energy loss and heat generation, thereby extending the lifespan of the device and reducing cooling requirements.
  • Integrated ESD Protection: The built-in electrostatic discharge protection enhances the robustness of the transistor, making it more reliable in applications where ESD events may occur.
  • Thermally Enhanced Package: The transistor comes in a thermally optimized package, which helps in effective heat dissipation and supports stable performance even under high load conditions.

Applications:

  • Broadcast transmitters for radio and television
  • Industrial RF process heating
  • Plasma generation for semiconductor processing
  • Medical applications such as MRI and RF ablation
  • Scientific research equipment

The MRF6V3090NBR5 is a testament to NXP's commitment to providing high-quality, reliable components for the RF power industry. Its robust design and impressive specifications make it a go-to solution for designers and engineers looking to enhance the performance and reliability of their high-frequency power applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess