EN
  • EN
  • DE

MRF7S18125AHSR5

Part No MRF7S18125AHSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.88GHZ NI780S  /  RF Mosfet LDMOS 28 V 1.1 A 1.88GHz 17dB 125W NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS
Frequency 1.88GHz
Gain 17dB
Voltage - Test 28 V
Current - Test 1.1 A
Power - Output 125W
Voltage - Rated 65 V
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1032399-MRF7S18125AHSR5
Ultra Librarian 3D Model Ultra Librarian MRF7S18125AHSR5 CAD Model

Description

The MRF7S18125AHSR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered to deliver exceptional power and efficiency in a variety of RF applications, including broadband commercial and industrial systems. With its advanced LDMOS technology, the MRF7S18125AHSR5 is capable of operating at a frequency range of 1805 to 1880 MHz, making it an ideal choice for applications such as cellular base station transmitters, RF energy, and other high-frequency communication systems.

Key Features:

  • High Output Power: The MRF7S18125AHSR5 provides a high output power of 125 W CW over the entire frequency range, ensuring strong signal transmission and reception.
  • High Gain: With a typical gain of 18 dB, this LDMOS transistor amplifies RF signals effectively to meet the demanding requirements of modern communication systems.
  • High Efficiency: It offers a high drain-source efficiency of up to 35%, minimizing power loss and reducing thermal management challenges.
  • Integrated ESD Protection: The device includes integrated ESD protection, which enhances its reliability and longevity in harsh operating environments.
  • Ruggedness: Exhibits excellent ruggedness under extreme load mismatch conditions, with a 10:1 VSWR capability at 28 V operation.

Applications:

  • Cellular base station transmitters for GSM and EDGE
  • Broadband commercial and industrial applications
  • RF energy and high-frequency communications

Product Specifications:

Characteristic Value Frequency Range 1805 to 1880 MHz Output Power (CW) 125 W Gain 18 dB Efficiency 35% ESD Protection Integrated VSWR Capability 10:1 at 28 V

The MRF7S18125AHSR5 is packaged in a highly durable air cavity ceramic package, which ensures excellent thermal stability and longevity. Its performance and reliability make it a top choice for designers looking to enhance the capabilities of their high-frequency communication systems.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess