EN
  • EN
  • DE

MRF7S19210HSR5

Part No MRF7S19210HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.99GHZ NI780S / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.99GHz
Gain 20dB
Voltage - Test 28V
Current - Test 1.4A
Power - Output 63W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789454-MRF7S19210HSR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRF7S19210HS
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF7S19210HSR5 CAD Model

Description

The MRF7S19210HSR5 is a high-performance Radio Frequency (RF) power LDMOS transistor designed by NXP Semiconductors. This device is tailored for applications requiring high peak power and wide bandwidth capabilities, making it an excellent choice for commercial, aerospace, and defense sectors.

Key Features

  • Frequency Range: The MRF7S19210HSR5 operates effectively over a broad frequency range, making it versatile for various RF applications such as broadband communications.
  • Output Power: It boasts a high output power level, capable of delivering up to 10W of continuous wave power, ensuring strong signal transmission and reception.
  • High Gain: With a high gain performance, this LDMOS transistor can amplify weak signals without significant noise, maintaining signal integrity.
  • Efficiency: The device is engineered to provide high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity and reliability of the system.
  • Integrated ESD Protection: It comes with built-in Electrostatic Discharge (ESD) protection features to safeguard the device from sudden electrical spikes, enhancing its durability.

Applications

The MRF7S19210HSR5 is designed to meet the rigorous demands of a variety of applications. It is commonly used in:

  • Base station transceivers for wireless communications
  • Broadband access networks
  • Industrial, scientific, and medical (ISM) applications
  • Aerospace and defense systems, including radar and avionics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MRF7S19210HSR5 is no exception. The device is manufactured under stringent quality control measures to ensure high reliability and performance consistency. Its robust construction and compliance with industry standards make it a reliable component for mission-critical applications.

You May Also Be Interested in

NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess