EN
  • EN
  • DE

MRF8P20100HSR5

Part No MRF8P20100HSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 2.03GHZ NI780H-4 / RF Mosfet LDMOS (Dual) 28 V 400 mA 2.03GHz 16dB 20W NI-780S-4L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS (Dual)
Frequency 2.03GHz
Gain 16dB
Voltage - Test 28 V
Current - Test 400 mA
Power - Output 20W
Voltage - Rated 65 V
Case / Package NI-780S-4L
Supplier Device Package NI-780S-4L
Base Product Number MRF8
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Standard Package 50
Win Source Part Number 1324361-MRF8P20100HSR5
Ultra Librarian 3D Model Ultra Librarian MRF8P20100HSR5 CAD Model

Description

The MRF8P20100HSR5 from NXP Semiconductors is a high-performance RF power LDMOS transistor designed for broadband commercial and industrial applications with frequencies up to 2.0 GHz. This device is part of NXP's high-quality RF power LDMOS transistor line, offering exceptional performance for broadcast transmitters, cellular base stations, and a wide range of RF power applications.

Key Features

  • Frequency Range: The MRF8P20100HSR5 operates effectively in the frequency range up to 2.0 GHz, making it versatile for various high-frequency applications.
  • High Output Power: With a high output power capability, this transistor can deliver up to 100 W CW of continuous wave power, ensuring reliable and robust performance for demanding applications.
  • High Efficiency: The device provides excellent efficiency, with a typical performance of 28% at 2 GHz, reducing the overall power consumption and heat generation in the system.
  • Integrated ESD Protection: It comes with integrated ESD protection, enhancing the durability and longevity of the transistor by safeguarding it against electrostatic discharge events.
  • Thermally Enhanced Package: The MRF8P20100HSR5 is housed in a RoHS compliant, thermally enhanced package that ensures excellent thermal stability and performance consistency.

Applications

The versatility and robustness of the MRF8P20100HSR5 make it suitable for a variety of applications, including:

  • Commercial and Industrial Broadcast Transmitters
  • Cellular Base Station Amplifiers
  • Private Mobile Radio
  • Test Instrumentation
  • General RF Power Applications

Quality and Reliability

NXP Semiconductors is renowned for its commitment to providing high-quality and reliable components. The MRF8P20100HSR5 is manufactured with stringent quality control processes, ensuring that it meets the high standards expected by RF engineers and professionals in the industry. Its robust design and integrated features make it a preferred choice for those looking for a reliable and efficient solution for their RF power needs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess