EN
  • EN
  • DE

MRF8P9040GNR1

Part No MRF8P9040GNR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 70V 960MHZ TO-270 / RF Mosfet 28 V 320 mA 960MHz 19.1dB 4W TO-270 WB-4 Gull
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 960MHz
Gain 19.1dB
Voltage - Test 28 V
Current - Test 320 mA
Power - Output 4W
Voltage - Rated 70 V
Mounting Type Surface Mount
Package / Case TO-270BB
Supplier Device Package TO-270 WB-4 Gull
Base Product Number MRF8P9040
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928092-MRF8P9040GNR1
Ultra Librarian 3D Model Ultra Librarian MRF8P9040GNR1 CAD Model

Description

Introducing the MRF8P9040GNR1 RF Power Transistor from NXP

The MRF8P9040GNR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This high-performance transistor is tailored for broadband commercial and industrial applications with frequencies ranging from 1.8 to 2.0 GHz. Its versatility makes it an excellent choice for use in a wide array of RF energy applications, including but not limited to RF plasma lighting, industrial heating, medical, and scientific RF sources.

Constructed with NXP's advanced LDMOS technology, the MRF8P9040GNR1 provides outstanding thermal performance and high efficiency, which are crucial for maintaining system reliability and longevity. This transistor is capable of delivering a robust output power of 40 Watts CW with a high gain of 18 dB, ensuring strong signal amplification and clear communication in various applications.

The MRF8P9040GNR1 is housed in a compact, RoHS compliant, over-molded plastic package that offers excellent protection and durability. Its innovative design allows for ease of integration into existing systems, minimizing the need for extensive redesigns or adjustments. This packaging is not only environmentally friendly but also helps in reducing the overall carbon footprint of the manufacturing process.

Key features of the MRF8P9040GNR1 include its high efficiency, which translates to lower energy consumption and reduced operational costs. Additionally, it boasts a wide operational bandwidth, which ensures that it can adapt to various frequency requirements without compromising performance. Its ruggedness is demonstrated by its ability to withstand severe load mismatch conditions, thereby safeguarding the device against potential damage from unexpected operational scenarios.

Whether you are developing RF power solutions for commercial use or sophisticated industrial systems, the MRF8P9040GNR1 from NXP is engineered to meet the highest standards of performance and reliability. By choosing this RF power transistor, you are selecting a product that will deliver consistent, high-quality results, and stand the test of time in demanding environments.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.8438 $93.8438
2+ $77.0001 $154.0002
3+ $74.5938 $223.7814
4+ $72.1875 $288.7500
5+ $69.7813 $348.9065
6+ $62.5626 $375.3756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,666 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess