EN
  • EN
  • DE

MRF8P9300HR6

Part No MRF8P9300HR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 70V 960MHZ NI-1230H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Configuration Dual
Frequency 960MHz
Gain 19.4dB
Voltage - Test 28 V
Current - Test 2.4 A
Power - Output 100W
Voltage - Rated 70 V
Mounting Type Chassis Mount
Package / Case NI-1230
Supplier Device Package NI-1230
Base Product Number MRF8
Standard Package 150 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 644238-MRF8P9300HR6
Ultra Librarian 3D Model Ultra Librarian MRF8P9300HR6 CAD Model

Description

Introducing the MRF8P9300HR6 RF Power Transistor from NXP Semiconductors

The MRF8P9300HR6 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-frequency power conversion. This advanced transistor is specifically engineered to deliver outstanding performance in a wide range of applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy and large signal, high-frequency amplifiers.

Key Features and Benefits

  • Wide Frequency Range: The MRF8P9300HR6 operates efficiently over a broad frequency range of 700 MHz to 1 GHz, making it highly versatile for various applications.
  • High Power Output: With a peak power output of up to 300 W, this transistor is capable of delivering the high power necessary for demanding applications.
  • High Gain: The device provides a high gain of 18.4 dB at 960 MHz, ensuring strong signal amplification.
  • Excellent Thermal Performance: The transistor is designed with an integrated ESD protection and features an excellent thermal performance that ensures reliability and longevity even under strenuous operating conditions.
  • Robust Design: The MRF8P9300HR6 is built to withstand a high VSWR (Voltage Standing Wave Ratio), which is a testament to its durability and robustness in various environments.

Technical Specifications

The MRF8P9300HR6 is a single LDMOS transistor encapsulated in a ceramic package designed for high-voltage operation. It has a drain-source voltage (Vds) of 50V and requires a 28V supply voltage for optimal performance. The device is internally matched for ease of use and to minimize the need for complex external circuits.

Applications

Thanks to its exceptional power and gain characteristics, the MRF8P9300HR6 is an excellent choice for a variety of high-power RF applications. It is particularly well-suited for broadcast transmitters where reliable and consistent performance is critical. Additionally, it can be used in plasma generation, MRI and other medical applications, as well as in industrial heating and welding systems.

With its combination of high performance, reliability, and versatility, the MRF8P9300HR6 from NXP Semiconductors stands out as a superior choice for system designers looking to push the boundaries of RF power amplification.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $149.8279 $149.8279
2+ $144.8336 $289.6672
3+ $129.8508 $389.5524
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess