EN
  • EN
  • DE

MRF8S19140HSR3

Part No MRF8S19140HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.96GHZ NI780HS / Trans RF MOSFET N-CH 65V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 1.96GHz
Gain 19.1dB
Voltage - Test 28V
Current - Test 1.1A
Power - Output 34W
Voltage Rating DC 65V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789462-MRF8S19140HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRF8S19140HS
Introduction Date April 21, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF8S19140HSR3 CAD Model

Description

Product Overview: MRF8S19140HSR3

The MRF8S19140HSR3 is a high-performance Radio Frequency (RF) Lateral N-Channel Broadband MOSFET designed and manufactured by NXP Semiconductors. This device is specifically engineered to meet the rigorous demands of high-power RF applications, making it an ideal choice for a wide range of uses including base station transmitters for wireless communication, broadcast transmitters, and industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The MRF8S19140HSR3 operates effectively across a wide frequency range, making it versatile for various RF applications.
  • High Output Power: It offers a high output power level, which is critical for achieving the desired signal strength in communication systems.
  • High Gain: This device provides high gain performance, ensuring efficient signal amplification.
  • High Efficiency: The MRF8S19140HSR3 is designed to deliver high efficiency, reducing power loss and improving overall system performance.
  • Ruggedness: It exhibits ruggedness under various conditions, which is essential for reliable and stable operation over time.
  • Integrated ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection features to safeguard against unexpected voltage spikes.

Product Specifications

Parameter Value Technology LDMOS Operating Voltage 28V Output Power (P1dB) 40 W CW Frequency Range 1930-1990 MHz Gain 18 dB Efficiency 35% Package NI-780S-4

With its robust design and superior performance characteristics, the MRF8S19140HSR3 from NXP is a top-tier solution for professionals seeking a reliable RF power transistor. It is designed to deliver consistent, high-quality performance in the most demanding environments.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess