EN
  • EN
  • DE

MRF8S21140HSR3

Part No MRF8S21140HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.14GHZ NI780S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.14GHz
Gain 17.9dB
Voltage - Test 28 V
Current - Test 970 mA
Power - Output 34W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case NI-780S
Supplier Device Package NI-780S
Base Product Number MRF8
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928095-MRF8S21140HSR3
Ultra Librarian 3D Model Ultra Librarian MRF8S21140HSR3 CAD Model

Description

Product Overview: MRF8S21140HSR3 by NXP Semiconductors

The MRF8S21140HSR3 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This high-performance component is specifically engineered for broadband applications, making it an ideal choice for a wide range of RF energy needs such as commercial radio and television broadcasting, industrial, scientific, medical (ISM) applications, and more.

Key Features

  • Frequency Range: This device operates within the 2110-2170 MHz frequency range, making it well-suited for LTE and other high-frequency applications.
  • High Output Power: With an excellent output power of 140 Watts CW, the MRF8S21140HSR3 ensures robust signal strength for reliable communication and broadcasting.
  • High Gain: It provides high gain performance, typically 16 dB, which allows for efficient signal amplification in various applications.
  • High Efficiency: The transistor is designed for high efficiency, with a typical efficiency rating of 32%, reducing power loss and improving overall system performance.
  • Thermal Performance: It comes in a thermally-enhanced package with excellent thermal properties, ensuring stable performance even under high-temperature operating conditions.
  • Ruggedness: The device is capable of withstanding a 10:1 VSWR at 32 Vdc, 140 Watts CW output power, which speaks to its durability and reliability.

Applications

The versatility of the MRF8S21140HSR3 allows it to be used in a multitude of applications. Its primary use in RF power amplifiers for base stations is complemented by its applicability in broadcast transmitters, RF heating, plasma generation, and various ISM band applications. This component is a top choice for designers looking for a high-power, high-efficiency solution in their RF systems.

Product Specifications

Parameter Value
Frequency Range 2110-2170 MHz
Output Power (CW) 140 Watts
Gain 16 dB
Efficiency 32%
Package NI-780S-4

With the MRF8S21140HSR3, NXP Semiconductors continues to demonstrate its commitment to providing advanced solutions for the ever-evolving demands of the RF industry.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.5654 $65.1308
5+ $26.7204 $133.6020
7+ $25.8853 $181.1971
10+ $25.0503 $250.5030
12+ $24.2153 $290.5836
16+ $21.7103 $347.3648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 91 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess