EN
  • EN
  • DE

MRFE6S9125NBR1

Part No MRFE6S9125NBR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 66V 880MHZ TO-272-4 / Trans RF MOSFET N-CH 66V 5-Pin TO-272 W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 880MHz
Gain 20.2dB
Voltage - Test 28V
Current - Test 950mA
Power - Output 27W
Voltage Rating DC 66V
Package TO-272BB
Manufacturer Package TO-272 WB-4
Win Source Part Number 789476-MRFE6S9125NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRFE6S9125NB
Introduction Date May 26, 2007
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian MRFE6S9125NBR1 CAD Model

Description

Overview of NXP MRFE6S9125NBR1 RF Power LDMOS Transistor

The NXP MRFE6S9125NBR1 is a state-of-the-art RF power LDMOS transistor designed to deliver high performance for a wide range of applications. This device is part of NXP's renowned RF power transistor lineup, which is known for its reliability, efficiency, and robustness. The MRFE6S9125NBR1 operates at a frequency range of 1.8-2.2 GHz, making it a perfect fit for applications such as base station transceivers for cellular communication, broadcast transmitters, and RF heating.

Key Features

  • High Output Power: The MRFE6S9125NBR1 boasts an impressive output power of 125W, ensuring strong signal transmission capabilities for various RF applications.
  • High Gain: With a high gain of 18 dB, this LDMOS transistor amplifies RF signals effectively, maintaining signal integrity and strength over long distances.
  • Wide Frequency Range: Covering a frequency range from 1.8 to 2.2 GHz, it is versatile for multiple communication bands including GSM, CDMA, and LTE in the cellular spectrum.
  • High Efficiency: The device offers an excellent drain-source efficiency of up to 32%, reducing power loss and heat dissipation, which is critical for maintaining the longevity and reliability of the device.
  • Integrated ESD Protection: The built-in electrostatic discharge protection enhances the durability of the transistor against unexpected voltage spikes.

Applications

  • Cellular base station transceivers for GSM, CDMA, W-CDMA, and LTE
  • RF heating and plasma generation
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters

The MRFE6S9125NBR1 is encapsulated in a ceramic package that ensures excellent thermal stability and is optimized for a lower thermal resistance. This packaging, combined with the device's inherent efficiency, contributes to its exceptional performance in demanding environments. Whether for commercial communication infrastructure or specialized industrial applications, the NXP MRFE6S9125NBR1 RF power LDMOS transistor is engineered to meet the rigorous demands of high-power RF amplification.

By choosing the MRFE6S9125NBR1, designers and engineers can expect a reliable and high-quality component that reflects NXP's commitment to providing cutting-edge RF solutions.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7999 $97.5998
3+ $40.0415 $120.1245
5+ $38.7907 $193.9535
7+ $37.5387 $262.7709
8+ $36.2878 $290.3024
11+ $32.5340 $357.8740
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess