EN
  • EN
  • DE

MRFE6S9201HSR3

Part No MRFE6S9201HSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 66V 880MHZ NI-780S / Trans RF MOSFET N-CH 66V 3-Pin NI-780S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 880MHz
Gain 20.8dB
Voltage - Test 28V
Current - Test 1.4A
Power - Output 40W
Voltage Rating DC 66V
Package NI-780S
Manufacturer Package NI-780S
Win Source Part Number 789478-MRFE6S9201HSR3
Popularity Medium
Supply and Demand Status Limited
Family Name MRFE6S9201HS
Introduction Date June 22, 2007
ECCN EAR99
Country of Origin China, Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRFE6S9201HSR3 CAD Model

Description

The NXP MRFE6S9201HSR3 is a state-of-the-art RF power LDMOS transistor designed for high-performance applications in the field of RF energy. This robust transistor is specifically engineered to deliver exceptional power and efficiency in a compact package, making it an ideal choice for a wide range of uses, including but not limited to base station applications for mobile radio, industrial, scientific, and medical (ISM) applications, as well as RF plasma lighting and generators.

With its high power density and excellent thermal performance, the MRFE6S9201HSR3 is capable of operating at a frequency range up to 2 GHz. This makes it versatile for various communication bands, ensuring broad compatibility with different systems and standards. The device is designed to offer a high gain of 18 dB, which allows for significant signal amplification, and it can deliver a peak power output of up to 70 Watts, ensuring reliable transmission and reception of signals even in demanding environments.

The MRFE6S9201HSR3 is built using NXP's advanced LDMOS technology, which provides superior ruggedness and reliability. This technology also enables the transistor to have a high breakdown voltage, which is critical for withstanding high voltage stresses and ensuring longevity. Additionally, the MRFE6S9201HSR3 features integrated ESD protection, which safeguards the device against electrostatic discharge events, further enhancing its durability.

Designed with ease of integration in mind, the MRFE6S9201HSR3 comes in a compact over-molded plastic package. This packaging not only reduces the overall footprint but also simplifies the assembly process, allowing for more straightforward incorporation into various RF systems. The device is RoHS compliant, adhering to environmental standards and regulations, thereby ensuring it meets global sustainability requirements.

Overall, the NXP MRFE6S9201HSR3 is a powerful and reliable component that provides designers with the flexibility and performance needed to create cutting-edge RF solutions. Its combination of high power, efficiency, and ruggedness makes it a top choice for professionals looking to push the boundaries of RF technology.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess