EN
  • EN
  • DE

MRFE6VP61K25GSR5

Part No MRFE6VP61K25GSR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 133V 230MHZ NI1230GS  /  RF Mosfet LDMOS 50 V 100 mA 230MHz 24dB 1250W NI-1230S-4 GULL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Transistor Type LDMOS
Frequency 230MHz
Gain 24dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 1250W
Voltage - Rated 133 V
Package / Case NI-1230S-4 GW
Supplier Device Package NI-1230S-4 GULL
Base Product Number MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0095
Other Names 935311183178
Standard Package 50
Win Source Part Number 1026334-MRFE6VP61K25GSR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP61K25GSR5 CAD Model

Description

The NXP MRFE6VP61K25GSR5 is a state-of-the-art RF power LDMOS transistor that is designed to deliver exceptional performance for a wide range of applications. This robust and versatile transistor is capable of operating at a frequency range up to 600 MHz, making it an ideal choice for industrial, scientific, medical (ISM), broadcast, aerospace, and mobile radio applications where high power and efficiency are required.

Key Features:

  • High Output Power: Capable of delivering a high output power of 1250W CW over a wide range of frequencies, ensuring strong signal transmission for various applications.
  • Wide Frequency Range: The MRFE6VP61K25GSR5 operates effectively up to 600 MHz, offering versatility for different RF applications.
  • High Efficiency: With an advanced LDMOS technology, it provides high efficiency, reducing power losses and improving overall system performance.
  • Integrated ESD Protection: Features integrated ESD protection, enhancing the reliability and longevity of the device by safeguarding it against electrostatic discharge events.
  • Thermal Performance: Optimized for excellent thermal performance, ensuring stable operation even under high-temperature conditions.
  • Ruggedness: Exhibits exceptional ruggedness, making it capable of withstanding harsh operating conditions and VSWR mismatches.

Applications:

  • Broadcast transmitters for radio and television
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation
  • Aerospace and defense systems
  • Professional mobile radio systems

The MRFE6VP61K25GSR5 is engineered to provide long-term reliability and performance. Its robust construction and advanced features make it an excellent choice for designers looking for a high-power solution in their RF power systems. NXP's commitment to quality and performance is evident in this powerful transistor, which is set to meet the demands of high-power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $256.6862 $256.6862
2+ $230.1324 $460.2648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess