EN
  • EN
  • DE

MRFG35010R1

Part No MRFG35010R1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 15V 3.55GHZ NI360HF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology pHEMT FET
Frequency 3.55GHz
Gain 10dB
Voltage - Test 12 V
Current - Test 180 mA
Power - Output 10W
Voltage - Rated 15 V
Mounting Type Chassis Mount
Package / Case NI-360HF
Supplier Device Package NI-360HF
Base Product Number MRFG35
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 644280-MRFG35010R1
Ultra Librarian 3D Model Ultra Librarian MRFG35010R1 CAD Model

Description

The NXP MRFG35010R1 is a state-of-the-art RF power LDMOS transistor designed for a broad range of high-frequency applications. This robust transistor is specifically engineered to deliver exceptional performance for RF energy applications, including industrial, scientific, and medical (ISM) applications, as well as radio and VHF TV broadcast transmitters.

Product Features:

  • Frequency Range: The MRFG35010R1 operates efficiently over a wide frequency range, making it versatile for various RF applications.
  • High Output Power: It is capable of delivering a high output power level, which is essential for applications requiring significant signal amplification.
  • High Gain: The device offers high gain, ensuring that the input signal is amplified with minimal additional noise or distortion.
  • Efficiency: Designed with energy efficiency in mind, the MRFG35010R1 minimizes power losses, which is critical for sustainable and cost-effective operation.
  • Thermal Performance: NXP's innovative LDMOS technology ensures excellent thermal performance, enabling the transistor to operate reliably at higher temperatures without compromising its lifespan or functionality.
  • Robustness: The MRFG35010R1 is constructed to withstand harsh conditions, making it suitable for both commercial and industrial applications where reliability is paramount.

Applications:

The NXP MRFG35010R1 RF power transistor is ideal for a variety of applications, including:

  • Industrial heating and welding systems
  • Medical diagnostic and therapeutic equipment
  • Scientific laboratory equipment
  • Radio broadcast transmitters
  • VHF television broadcast amplifiers

Technical Specifications:

Parameter Value Technology LDMOS Frequency 1.8-400 MHz Gain 18.4 dB Efficiency 70% Output Power 10 W

With its advanced features and reliable performance, the NXP MRFG35010R1 is a top choice for designers and engineers looking to enhance their RF power capabilities in a wide range of applications.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7221 $80.1663
6+ $21.9254 $131.5524
9+ $21.2405 $191.1645
12+ $20.5555 $246.6660
15+ $19.8706 $298.0590
20+ $17.8147 $356.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess