EN
  • EN
  • DE

MRFX1K80HR5

Part No MRFX1K80HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 65V NI-1230H-4S / RF Mosfet LDMOS (Dual) 65 V 200 mA 1.8MHz ~ 470MHz 24dB 1800W NI-1230-4H
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS (Dual)
Frequency 1.8MHz ~ 470MHz
Gain 24dB
Voltage - Test 65 V
Current Rating (Amps) 10µA
Current - Test 200 mA
Power - Output 1800W
Voltage - Rated 182 V
Case / Package SOT-979A
Supplier Device Package NI-1230-4H
Base Product Number MRFX1
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 568-13464,568-13464-6,935351859178,568-13464-ND,568-13464-1,568-13464-2
Standard Package 50
Win Source Part Number 1324079-MRFX1K80HR5
Ultra Librarian 3D Model Ultra Librarian MRFX1K80HR5 CAD Model

Description

NXP MRFX1K80HR5 RF Power Transistor

The NXP MRFX1K80HR5 is a cutting-edge RF power transistor designed to deliver unparalleled performance in high-power applications. This device is part of NXP's MRFX series and is specifically engineered to meet the rigorous demands of broadcast, industrial, medical, and radio and VHF TV broadcast, aerospace, and mobile radio applications.

With its advanced LDMOS technology, the MRFX1K80HR5 offers a high output power of 1800 Watts CW over a broad frequency range of 1.8 to 400 MHz. This wide frequency range makes it incredibly versatile for various applications. The transistor operates at 65V, which enables high efficiency, and it can achieve up to 75% efficiency in industrial, scientific, and medical (ISM) applications.

The MRFX1K80HR5 also boasts excellent ruggedness. It can withstand a VSWR (Voltage Standing Wave Ratio) of 65:1 at 65V, which is a testament to its durability and reliability in even the most challenging conditions. This ruggedness, combined with its thermal performance, ensures that this transistor can deliver consistent performance over time without degradation.

Integration into designs is made easier with the MRFX1K80HR5's over-molded plastic package that provides excellent thermal stability and simplifies the assembly process. This package is designed to streamline production while maintaining high-quality standards.

The MRFX1K80HR5 is not only powerful but also designed with efficiency in mind. Its high efficiency reduces the need for complex cooling systems, thus lowering the overall system cost. Additionally, the device is characterized by its ease of use, with an integrated ESD (Electrostatic Discharge) protection mechanism that enhances its reliability.

For design engineers looking for a robust, high-performance RF power solution, the NXP MRFX1K80HR5 offers an exceptional balance of power, efficiency, and durability. Its versatility and reliability make it an ideal choice for a wide range of high-power applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess