EN
  • EN
  • DE

MRFX1K80NR5

Part No MRFX1K80NR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 65V OM1230-4L / RF Mosfet LDMOS 65 V 1.8MHz ~ 470MHz 24dB 1800W OM-1230-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS
Frequency 1.8MHz ~ 470MHz
Gain 24dB
Voltage - Test 65 V
Power - Output 1800W
Case / Package OM-1230-4L
Supplier Device Package OM-1230-4L
Base Product Number MRFX1
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935362678578,568-13883-1,MRFX1K80NR5-ND,568-13883-2,568-13883-6
Standard Package 50
Win Source Part Number 1324070-MRFX1K80NR5
Ultra Librarian 3D Model Ultra Librarian MRFX1K80NR5 CAD Model

Description

The NXP MRFX1K80NR5 is a cutting-edge radio frequency (RF) power LDMOS transistor that is part of NXP's renowned MRFX series. Designed to deliver exceptional performance, this high-power transistor is capable of operating at a frequency range up to 470 MHz. It's an ideal choice for a variety of applications, including broadcast, industrial, medical, and radio and VHF TV broadcast, to name a few.

Key Features

  • High Output Power: With a remarkable output power of 1800 Watts CW, this transistor is engineered for applications that require a high level of power without compromising on efficiency.
  • Wide Frequency Range: The MRFX1K80NR5 operates effectively across a broad frequency range, making it highly versatile for use in various RF applications.
  • High Efficiency: This device boasts an excellent efficiency of up to 73.5%, ensuring minimal energy loss during operation and making it an energy-efficient choice for high-power applications.
  • Thermal Performance: Enhanced thermal performance is achieved thanks to the transistor's over-molded plastic package, which aids in heat dissipation and contributes to its overall reliability and longevity.
  • Ruggedness: The MRFX1K80NR5 is designed to withstand harsh conditions, with a high ruggedness that allows it to tolerate severe load mismatch conditions without damage.

Applications

  • Industrial, Scientific, and Medical (ISM) applications
  • RF energy applications such as plasma generation, laser excitation, and particle accelerators
  • Radio and VHF TV broadcast amplifiers
  • Large-scale event communications and aerospace communications systems

Technical Specifications

The MRFX1K80NR5 is built with a high voltage, push-pull configuration and has an operating voltage of 65V. It also features integrated ESD protection and comes with a thermally-enhanced package for improved reliability.

Conclusion

For designers and engineers requiring a robust and high-performance solution for their high-power RF applications, the NXP MRFX1K80NR5 provides a compelling option. Its combination of power, efficiency, and ruggedness, along with its wide frequency range, makes it a versatile and reliable component for a multitude of RF power applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess