EN
  • EN
  • DE

MSC8122TVT4800V

Part No MSC8122TVT4800V
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP QUAD 16B 300MHZ 431FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Tray
Product Status Obsolete
Type SC140 Core
Interface DSI, Ethernet, RS-232
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 1.436MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 431-BFBGA, FCBGA
Supplier Device Package 431-FCPBGA (20x20)
Base Product Number MSC81
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 644442-MSC8122TVT4800V
Ultra Librarian 3D Model Ultra Librarian MSC8122TVT4800V CAD Model

Description

The NXP MSC8122TVT4800V is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of communication infrastructure applications. This processor is part of NXP's MSC812x family, known for its exceptional processing power and efficiency.

At the core of the MSC8122TVT4800V are four StarCore SC140 DSP cores, which operate at a frequency of up to 400 MHz. Each core is capable of executing up to 1600 million instructions per second (MIPS), providing a total of 6400 MIPS for the entire device. This raw computational power is ideal for handling complex algorithms and multiple tasks simultaneously, making it a perfect fit for applications such as wireless base stations, media gateways, and remote access servers.

The DSP is equipped with an array of features to support a wide range of communication protocols and standards. It includes a high-speed DDR SDRAM memory controller, which allows for fast data access and real-time processing. The MSC8122TVT4800V also boasts an integrated RISC processor, which manages the DSP's peripherals and offloads control tasks from the DSP cores to enhance overall system performance.

For connectivity, the device offers a flexible Peripheral Component Interconnect (PCI) interface, enabling easy integration with other components in a system. It also includes two Fast Ethernet controllers for network connectivity and data transfer. These features ensure that the MSC8122TVT4800V can efficiently handle data-intensive tasks and maintain high throughput in communication networks.

The MSC8122TVT4800V is designed with power efficiency in mind. Its advanced power management capabilities allow for reduced power consumption, which is critical in today's energy-conscious market. Additionally, the processor is packaged in a 783-pin PBGA (Plastic Ball Grid Array), which provides a compact footprint and reliable electrical connections.

Overall, the NXP MSC8122TVT4800V stands out as a robust and versatile DSP solution for the telecommunications industry, offering the perfect blend of performance, connectivity, and efficiency to drive the next generation of communication technology.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
ON Semiconductor
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
Texas Instruments
IC
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
NXP / Nexperia
MC56F80646VLFR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess