EN
  • EN
  • DE

SN74LV4046AD

Part No SN74LV4046AD
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Texas Instruments
Series 74LV
Package Tube
Product Status Active
Programmable Not Verified
Type Phase Lock Loop (PLL)
PLL Yes
Input CMOS, TTL
Output CMOS, TTL
Number of Circuits 1
Frequency - Max 38MHz
Divider/Multiplier No/No
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV4046
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749412-SN74LV4046AD
Ultra Librarian 3D Model Ultra Librarian SN74LV4046AD CAD Model

Description

The SN74LV4046AD is a versatile integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is a Phase-Locked Loop (PLL) circuit that includes a Voltage-Controlled Oscillator (VCO) and related logic, housed in a compact 16-pin SOIC package. It is designed to operate within a voltage range of 2V to 5.5V, which makes it suitable for a wide array of applications, including but not limited to telecommunications, data processing, and instrumentation.

At the core of the SN74LV4046AD is its VCO, which generates an output frequency that is proportional to the input voltage. This feature enables the device to be used in frequency synthesis and modulation applications. The VCO section can be configured with external resistors and capacitors to set the frequency range and stability, offering designers flexibility in their circuit designs.

The PLL component of the SN74LV4046AD is essential for frequency control applications. It can lock onto an input frequency and maintain a stable output frequency even if the input varies. This function is crucial for maintaining signal integrity in digital communication systems where precise timing is necessary.

Additionally, the SN74LV4046AD includes three phase comparators, each with unique characteristics. These comparators provide the necessary feedback to the VCO to adjust the frequency, enabling the PLL to lock onto a range of input frequencies. The variety of phase comparators included in the device allows for the selection of the most suitable one for a given application, thereby optimizing performance.

For ease of integration into various systems, the SN74LV4046AD is characterized for operation from -40°C to 85°C. The device also features low power consumption, which is ideal for battery-operated and power-sensitive applications. With its robust design and high functionality, the SN74LV4046AD from Texas Instruments is a reliable choice for designers looking to implement PLL circuits in their electronic projects.

For detailed specifications, application notes, and support resources, please refer to the Texas Instruments official website or contact their technical support team.

You May Also Be Interested in

Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
IDT, Integrated Device Technology Inc
IC CLK GENERATOR LOW EMI 8-SOIC
Lowest to $2.1229
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9104 $52.3872
42+ $2.3881 $100.3002
65+ $2.3134 $150.3710
90+ $2.2388 $201.4920
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess