EN
  • EN
  • DE
  • IT

MSC8156TAG1000B

Part No MSC8156TAG1000B
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, CMOS,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr NXP
Series StarCore
Package Bulk
Product Status Active
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 576kB
Voltage - I/O 2.50V
Voltage - Core 1.00V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting Type Surface Mount
Package / Case 783-BBGA, FCBGA
Supplier Device Package 783-FCPBGA (29x29)
Base Product Number MSC8156
Standard Package 1 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 747719-MSC8156TAG1000B
Ultra Librarian 3D Model Ultra Librarian MSC8156TAG1000B CAD Model

Description

The NXP MSC8156TAG1000B is a cutting-edge digital signal processor (DSP) designed to meet the rigorous demands of high-performance, embedded real-time processing applications. This advanced DSP is part of NXP's MSC815x/6x family, which is renowned for delivering superior performance and flexibility for a wide range of applications including wireless base stations, media gateways, enterprise networks, and aerospace and defense systems.

Key Features

  • Core Architecture: The MSC8156TAG1000B is built on StarCore SC3850 DSP core technology, featuring six DSP cores that can run up to 1GHz, providing an exceptional balance of power and performance.
  • On-Chip Memory: It includes a robust on-chip memory system with 1.5MB of L2 cache and 3MB of shared memory, facilitating rapid data access and processing without the bottleneck of external memory interfaces.
  • High-Speed Interfaces: The device is equipped with a variety of high-speed interfaces, including Serial RapidIO, Gigabit Ethernet, and PCI Express, enabling high-throughput data communication with other system components.
  • MAPLE-B2P Accelerators: The processor integrates multiple MAPLE-B2P accelerators, which boost performance for math-intensive operations, making it ideal for applications like wireless baseband processing.
  • Power Efficiency: With advanced power management features, the MSC8156TAG1000B ensures energy-efficient operation, reducing the overall power consumption of the systems in which it is deployed.

Applications

The versatility of the MSC8156TAG1000B makes it suitable for a plethora of applications. In the telecommunications sector, it's ideal for base station development, supporting multiple standards such as LTE, WCDMA, and WiMAX. Its high-speed processing capabilities also make it a perfect choice for video and audio encoding/decoding in media gateways, as well as for secure communication in military and aerospace applications.

Conclusion

Overall, the NXP MSC8156TAG1000B DSP is a powerful and efficient solution for complex digital signal processing tasks. With its advanced core architecture, integrated accelerators, and comprehensive set of interfaces, it stands out as a top choice for developers looking to push the boundaries of embedded processing performance.

You May Also Be Interested in

ON Semiconductor
CD-DSP
Lowest to $5.6245
Texas Instruments
DSP WIRELESS CELLULAR
Need more? Email Us
Freescale Semiconductor - NXP
DSP, 24 BIT SIZE PQFP80
Lowest to $91.2717
Texas Instruments
IC DIGITAL VIDEO SOC
Lowest to $69.2758
Renesas Electronics America
CCD CAMERA DSP
Lowest to $61.7525
SANYO Semiconductor (U.S.A) Corporation
VIDEO AND AUDIO SIGNAL-PROCESSIN
Lowest to $5.4202
NXP / Nexperia
IC DSP 24BIT 80MHZ 252-BGA
Need more? Email Us
Texas Instruments
DRA622CIZKKQ1
Lowest to $77.2126
ON Semiconductor
CD-DSP
Lowest to $7.3554

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess