EN
  • EN
  • DE

MWCT1015SFVLL

Part No MWCT1015SFVLL
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description WCT1015 100 LQFP / Automotive, Wireless Power Transmitter PMIC 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications Automotive, Wireless Power Transmitter
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MWCT1015
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-MWCT1015SFVLL,935372214557
Standard Package 450
Win Source Part Number 1021508-MWCT1015SFVLL
Ultra Librarian 3D Model Ultra Librarian MWCT1015SFVLL CAD Model

Description

The NXP MWCT1015SFVLL is a cutting-edge solution designed for the burgeoning field of wireless charging technology. This innovative product is part of NXP's wireless charging IC range, specifically tailored for automotive applications. The MWCT1015SFVLL stands out as a highly integrated device that simplifies the implementation of wireless charging systems for electric vehicles (EVs) and plug-in hybrid electric vehicles (PHEVs).

Boasting an impressive array of features, the MWCT1015SFVLL offers comprehensive support for the Qi wireless charging standard up to 15W. Its advanced architecture ensures efficient power transfer and management, providing a seamless and convenient charging experience for users. The device is engineered to minimize electromagnetic interference (EMI), a critical aspect in automotive environments where electronic component reliability is paramount.

The MWCT1015SFVLL's integration capabilities are a highlight, as it incorporates multiple functional blocks within a single package. These include a full-bridge inverter, synchronous rectifier, and a sophisticated control unit. The control unit is responsible for managing power transfer, communication with the charging pad, and ensuring safety protocols are adhered to during operation. This level of integration not only reduces the component count but also simplifies the design process for engineers, leading to a more compact and cost-effective end product.

NXP's commitment to quality and performance is evident in the MWCT1015SFVLL's design, which is built to meet the stringent requirements of the automotive industry. It operates across a wide temperature range and is housed in a robust package that ensures long-term reliability under harsh conditions.

In conclusion, the MWCT1015SFVLL from NXP is an exemplary product for automotive wireless charging applications. Its combination of high integration, robust performance, and compliance with industry standards makes it an ideal choice for manufacturers looking to incorporate wireless charging into their next-generation vehicles. With the MWCT1015SFVLL, NXP continues to drive innovation in the automotive sector, paving the way for a future where wireless charging is the norm for EVs and PHEVs.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess