EN
  • EN
  • DE

N74F02D

Part No N74F02D
Manufacturer NXP / Nexperia
Description Quad 2-input NOR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229196-N74F02D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F02D CAD Model

Description

The N74F02D is a high-performance, quad 2-input NOR gate integrated circuit designed and manufactured by NXP Semiconductors. This device is part of NXP's extensive F-series logic gates that are known for their fast switching speeds and low power consumption, making them ideal for a wide range of digital applications.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Package: The N74F02D is available in a 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.
  • Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: With a typical propagation delay of just 3.5ns, the N74F02D ensures rapid response times, which is crucial for high-speed digital systems.
  • Power Dissipation: The device boasts a low power dissipation, which minimizes energy consumption and heat generation within electronic systems.
  • Output Drive Capability: It can source or sink 1 mA of current, providing sufficient drive capability for multiple connections.
  • Temperature Range: The operating temperature range for the N74F02D is from -40°C to +85°C, allowing reliable operation in a variety of environmental conditions.

Applications

The N74F02D is a versatile logic gate that can be used in various digital circuits. Its applications include, but are not limited to:

  • Computing systems
  • Communication equipment
  • Data processing
  • Control systems
  • Alarm systems
  • Logic function generators

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F02D is manufactured under strict quality control standards, ensuring reliable performance and longevity in your electronic projects and commercial products.

For detailed specifications, application notes, and additional resources, please refer to the official NXP Semiconductors website.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess