EN
  • EN
  • DE

N74F04DT

Part No N74F04DT
Manufacturer NXP / Nexperia
Catalog Logic - Gates and Inverters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Manufacturer NXP
Win Source Part Number 332490-N74F04DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F04DT CAD Model

Description

The NXP N74F04DT is a high-performance hex inverter integrated circuit, part of the advanced 74F series. This precision logic device is designed to deliver fast switching capabilities and high noise immunity, making it suitable for a wide range of applications in modern digital systems.

Key Features

  • Logic Type: The N74F04DT is a hex inverter, which means it contains six independent inverter gates in a single package. This allows for the inversion of six separate input signals to their respective complementary outputs.
  • Supply Voltage Range: It operates on a supply voltage range of 4.5V to 5.5V, providing compatibility with standard TTL power levels while ensuring low power consumption.
  • High-Speed Performance: With a typical propagation delay time of just 4.5ns, the N74F04DT is optimized for high-speed operations, facilitating quick signal processing in critical applications.
  • Drive Capability: The device can source or sink up to 24mA of current, providing sufficient drive capability for various loads, including LEDs and other logic circuits.
  • Temperature Range: This inverter is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in demanding environmental conditions.
  • Package Type: The N74F04DT comes in a SOIC-14 package, which is well-suited for space-constrained applications and provides ease of integration into a variety of circuit boards.

Applications

The versatility of the N74F04DT makes it ideal for use in numerous applications, including:

  • Logic inversion and buffering in digital circuits
  • Waveform generation and shaping
  • Signal processing in communication systems
  • Timing circuits and oscillators
  • Control systems and automation

Quality and Reliability

NXP Semiconductors is known for their commitment to quality, and the N74F04DT is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance for critical system designs. Whether you are developing consumer electronics, automotive systems, or industrial controls, the N74F04DT hex inverter is a reliable and efficient solution for your logic inversion needs.

You May Also Be Interested in

STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5860 $62.9300
12+ $10.3269 $123.9228
18+ $10.0046 $180.0828
24+ $9.6812 $232.3488
31+ $9.3590 $290.1290
42+ $8.3911 $352.4262
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,540 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess