EN
  • EN
  • DE

N74F113D

Part No N74F113D
Manufacturer NXP / Nexperia
Description Dual J-K negative edge-triggered flip-flops without reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229208-N74F113D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F113D CAD Model

Description

The N74F113D from NXP Semiconductors is a high-performance, dual JK flip-flop integrated circuit, featuring individual set and reset inputs for each flip-flop. This device operates with a negative-edge trigger mechanism, making it suitable for a variety of applications that require precise control of timing and signal management.

Constructed with advanced silicon-gate CMOS technology, the N74F113D provides a robust and reliable solution for digital systems. It delivers the speed of bipolar F family devices while maintaining the low power consumption characteristic of CMOS circuitry. This balance of speed and power efficiency makes it an excellent choice for use in high-speed computing, telecommunications, and industrial systems where performance and power considerations are crucial.

The flip-flop's JK inputs allow it to operate as a toggle flip-flop by connecting both inputs together. When the clock input (CP) receives a negative-going transition, the state of the flip-flop is determined by the inputs at the J and K pins. If both J and K are low, the flip-flop holds its previous state; if J is high and K is low, the flip-flop is set; if J is low and K is high, the flip-flop is reset; and if both are high, the flip-flop toggles.

Additional features of the N74F113D include preset (SD) and clear (RD) inputs for each flip-flop, which can be used to override the clock and initiate a set or reset state, respectively. These inputs are asynchronous, adding an extra layer of flexibility in control operations. The device also boasts a wide operating voltage range and standard output capability, allowing it to interface seamlessly with other logic families.

The N74F113D comes in a standard SOIC-16 package, making it compatible with surface-mount technology (SMT) for ease of integration into printed circuit boards (PCBs). With its robust feature set and flexible operation, the N74F113D is an ideal choice for designers seeking a high-performance JK flip-flop solution for their digital logic applications.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess