EN
  • EN
  • DE

N74F175AD

Part No N74F175AD
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0620+
Reference case SOP16
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725602-N74F175AD
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F175AD CAD Model

Description

The N74F175AD from NXP Semiconductors is a high-performance, quad D-type flip-flop integrated circuit. This device features four edge-triggered, D-type flip-flops with individual D inputs and O outputs. The N74F175AD is designed for use in a wide range of applications, including data storage, data transfer, and signal processing.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is triggered on the rising edge of the clock input, ensuring reliable and predictable data storage.
  • Quad Configuration: The device contains four flip-flops, making it suitable for multi-bit storage applications.
  • Clear Function: The N74F175AD includes a direct clear input for each flip-flop, allowing for immediate resetting of the stored data.
  • High-Speed Operation: Engineered for rapid data processing, this IC can operate at high clock frequencies, making it ideal for high-speed systems.
  • Standard TTL Interface: The device is compatible with standard TTL logic levels, facilitating easy integration into existing digital systems.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, ensuring reliability in various environmental conditions.

Applications:

  • Register and counter systems
  • Memory storage devices
  • Data communication systems
  • Industrial control systems
  • Computing and data processing

The N74F175AD is housed in a 16-pin plastic DIP (Dual In-line Package), which is suitable for through-hole mounting. This packaging allows for easy integration into printed circuit boards and is favored for prototyping and manufacturing. The device's robust design ensures that it can meet the demands of rigorous industrial applications while maintaining high levels of performance and reliability.

With its combination of features and performance, the N74F175AD from NXP Semiconductors is an excellent choice for designers looking for a reliable and efficient solution for their digital storage and signal processing needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess