EN
  • EN
  • DE

N74F240N

Part No N74F240N
Manufacturer NXP / Nexperia
Description Octal inverter buffer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229232-N74F240N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F240N CAD Model

Description

The N74F240N is a high-performance, octal buffer/line driver designed by NXP Semiconductors to provide interface capability for multi-level bus operations. This integrated circuit is a key component for systems that require a robust level of signal integrity and drive capability.

Key Features

  • Logic Type: The device features an octal buffer/line driver with 3-state outputs, which can be used in bus-oriented systems.
  • Operating Voltage: It operates at a standard voltage of 5V, making it compatible with TTL logic families.
  • Drive Capability: The N74F240N provides high drive capability, with outputs capable of sinking 64 mA and sourcing up to 15 mA, which is ideal for driving heavy loads.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus without interfering with other components when in a high impedance state.
  • Propagation Delay: It boasts a fast propagation delay, ensuring quick response times for critical applications.
  • Package: The device comes in a 20-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into a wide range of electronic systems.

Applications

The N74F240N is suited for various applications that require high-speed and robust signal driving capabilities. It is particularly useful in:

  • Bus driver applications.
  • Memory address drivers.
  • Buffer memory address registers.
  • Input/output (I/O) port drivers.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The N74F240N is manufactured with this same commitment, ensuring high performance and durability for the lifetime of the product. It is designed to meet the stringent requirements of the industrial and commercial markets, making it a reliable choice for designers and engineers alike.

Ordering Information

For ordering, the N74F240N is available through NXP authorized distributors. Detailed product specifications and ordering information can be found on the NXP website or by contacting their sales representatives.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6437 $57.9330
220+ $0.5282 $116.2040
340+ $0.5117 $173.9780
470+ $0.4952 $232.7440
605+ $0.4788 $289.6740
810+ $0.4292 $347.6520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess