EN
  • EN
  • DE

N74F241N

Part No N74F241N
Manufacturer NXP / Nexperia
Description Octal inverter buffer 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229233-N74F241N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F241N CAD Model

Description

Introducing the N74F241N Octal Buffer/Line Driver from NXP

The N74F241N is a high-performance, octal buffer/line driver designed to offer a perfect solution for driving bus lines or buffer memory address registers. Manufactured by NXP, a leader in the semiconductor industry, this integrated circuit is crafted to deliver both speed and power efficiency in a wide range of digital applications.

Key Features

  • Logic Type: The N74F241N is an octal buffer and line driver with 3-state outputs, ensuring versatile use in bidirectional communication or bus-oriented systems.
  • Bus-Hold Data Inputs: Equipped with bus-hold data inputs, the device eliminates the need for external pull-up or pull-down resistors, simplifying circuit design and saving board space.
  • High-Speed Performance: This component is optimized for high-speed signal processing, making it an ideal choice for high-performance computing and data communication applications.
  • Output Capability: With its powerful output drive capability, the N74F241N can handle heavy load conditions, ensuring reliable operation even in demanding environments.
  • Power Dissipation: Despite its robust output, the device is designed for low power dissipation, helping to maintain energy efficiency in your system.
  • Package: The N74F241N comes in a standard 20-pin DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit boards.

Applications

The N74F241N is suitable for a diverse range of applications. Its ability to drive bus lines makes it an excellent choice for use in:

  • Computer motherboards
  • Memory address registers
  • Backplane driver circuits
  • Input/output port drivers
  • Data communication systems

With its combination of speed, efficiency, and robustness, the N74F241N from NXP stands out as a reliable and versatile component for your digital circuit needs. Whether you're designing a complex computer system or a simple digital interface, this octal buffer/line driver is engineered to enhance performance and reliability in your electronic designs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess