EN
  • EN
  • DE

N74F244D,623

Part No N74F244D,623
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer NXP
Series 74F
Package Reel - TR
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name N74F2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-2323-6, N74F244D-T, 568-2323-1, 568-2323-2, 933739510623, 954-N74F244D623
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886749-N74F244D,623
Ultra Librarian 3D Model Ultra Librarian N74F244D,623 CAD Model

Description

The N74F244D,623 is a high-performance integrated circuit from NXP Semiconductors, a leader in the field of advanced and innovative semiconductor solutions. This device is a part of the 74F series, known for its fast speeds and low power consumption, making it an ideal choice for a wide range of digital applications.

Key Features

  • Octal Buffer/Line Driver: The N74F244D,623 features an octal (8-bit) buffer/line driver with 3-state outputs, which allows for high-speed data transfer and signal buffering with the option to disconnect the output from the circuit.
  • Non-Inverting: Its non-inverting design ensures that the output signal is directly correlated with the input, providing a straightforward and predictable operation.
  • Advanced Technology: Manufactured with advanced silicon gate CMOS technology, it offers a robust design with high noise immunity and low static power consumption.
  • High-Speed Performance: The device is designed to operate at high speeds, with a typical propagation delay time significantly lower than many competing products.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various levels of signal voltages and providing flexibility in different system designs.
  • Standard Package: The N74F244D,623 comes in a standard SOIC package, making it compatible with common board layouts and easy to integrate into existing designs.

Applications

The versatility of the N74F244D,623 makes it suitable for a variety of digital applications, including:

  • Bus interface and buffer memory for high-speed systems.
  • Driving capacitive loads and power distribution.
  • Signal path isolation to prevent noise and crosstalk.
  • General-purpose logic where high drive and fast edges are required.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F244D,623 is rigorously tested to ensure it meets stringent performance and reliability standards. With its robust design and proven technology, this product is a reliable choice for critical digital applications that demand the highest levels of performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess