EN
  • EN
  • DE

N74F373D

Part No N74F373D
Manufacturer NXP / Nexperia
Description Octal transparent latch 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229253-N74F373D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F373D CAD Model

Description

The N74F373D is a high-performance integrated circuit produced by NXP Semiconductors, renowned for its reliability and efficiency in digital systems. This octal transparent latch is designed to provide storage and interface capabilities for 8-bit data within a wide array of electronic applications.

Featuring a robust latch function, the N74F373D ensures that data presented at its inputs are transferred to the output when the latch enable (LE) input is HIGH. The data is retained when the LE input is made LOW, regardless of changes at the input pins. This makes the device exceptionally useful for capturing and preserving data states at specific moments in time.

The N74F373D operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) devices, allowing for easy integration into existing 5V systems. The device comes in a 20-pin package, which is compact yet offers sufficient pin spacing for easy handling and soldering, making it suitable for both prototyping and mass production environments.

The outputs of the N74F373D are 3-state or tri-state type, which means that besides the logical HIGH and LOW states, there is an additional high-impedance state. This feature is particularly useful for bus-oriented applications, where multiple outputs need to be connected to a common bus without causing contention, as the high-impedance state effectively disconnects the latch from the bus.

With a fast propagation delay and high noise immunity, the N74F373D is an excellent choice for high-speed operations in digital systems, such as computers, communication equipment, and sophisticated industrial machinery. Its robust design ensures that it can withstand the rigors of intense operational environments, making it a dependable component for critical data storage applications.

In summary, the N74F373D from NXP Semiconductors is a versatile and high-performance octal transparent latch that offers reliable data storage capabilities, fast operation, and a convenient 3-state output, suitable for a wide range of digital applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2124 $58.4100
665+ $0.1743 $115.9095
1,030+ $0.1689 $173.9670
1,415+ $0.1635 $231.3525
1,830+ $0.1580 $289.1400
2,450+ $0.1416 $346.9200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,120 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess