EN
  • EN
  • DE

N74F38D

Part No N74F38D
Manufacturer NXP / Nexperia
Description Quad 2-input NAND buffer open collector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229259-N74F38D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian N74F38D CAD Model

Description

The NXP N74F38D is a high-performance integrated circuit that belongs to the advanced 74F series of logic gates. This particular IC is a Quad 2-input NAND buffer/driver designed with the purpose of providing high-speed and reliable logic operations with the added benefit of driving capabilities. Manufactured by NXP Semiconductors, a leader in the industry, the N74F38D is engineered to meet the rigorous demands of modern electronic systems.

Key Features

  • Logic Type: Quad 2-input NAND buffer/driver
  • Package: The N74F38D comes in a standard SOIC-14 (Small Outline Integrated Circuit) package, making it suitable for surface-mount technology (SMT) and compact PCB designs.
  • Operating Voltage: It operates at a nominal voltage of 5V, which is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy integration into various digital systems.
  • High-Speed Performance: The device is designed for fast response times, making it an ideal choice for high-speed computing and processing applications.
  • Drive Capability: It has the ability to drive 15 LS-TTL loads, offering strong signal driving capabilities for connected components.
  • Power Dissipation: The N74F38D is optimized for low power consumption, which is critical for energy-efficient designs.

Applications

The versatility of the N74F38D makes it suitable for a wide range of applications. It is commonly used in systems that require robust logic operations and signal driving, such as data processing units, control systems, and communication devices. Its high-speed performance is particularly beneficial in computing environments where timing is crucial, such as in CPUs and high-speed data paths. Additionally, its compatibility with TTL levels allows for its use in legacy systems as well as in educational settings for teaching digital logic concepts.

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the N74F38D is no exception. It is built to meet the high standards set by the industry, ensuring long-term performance and stability in a variety of operating conditions. Whether for commercial, industrial, or educational use, the N74F38D from NXP is a dependable choice for designers and engineers seeking a high-quality logic solution.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,190 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess