EN
  • EN
  • DE

N74F521D

Part No N74F521D
Manufacturer NXP / Nexperia
Description 8-bit identity comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229264-N74F521D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F521D CAD Model

Description

Product Overview: N74F521D from NXP

The N74F521D is a high-performance integrated circuit manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular IC is designed to cater to a wide range of applications that require fast and efficient 8-bit identity comparators. The N74F521D is an essential component in digital systems where speed, accuracy, and power efficiency are paramount.

The device features an 8-bit comparator that compares two 8-bit words and provides a binary output indicating whether the words are identical or not. This functionality is crucial in systems where data integrity and error checking are necessary, such as in data communication, memory matching, and system control units. The N74F521D operates at high speeds, which ensures quick data comparisons and swift system responses, making it an ideal choice for high-performance computing and telecommunications equipment.

Key Features:

  • 8-Bit Comparator: Directly compares two 8-bit words and provides a fast response.
  • High Speed: Capable of operating at high frequencies, ensuring rapid data processing.
  • Low Power Consumption: Designed with power efficiency in mind, the N74F521D is suitable for energy-sensitive applications.
  • Wide Operating Voltage Range: Compatible with a broad range of supply voltages, making it versatile for various system designs.
  • Expandable: Multiple devices can be cascaded for comparing words longer than 8 bits without the need for additional gating.
  • Industrial Temperature Range: Reliable operation across a wide temperature range, suitable for harsh environments.

The N74F521D comes in a standard SOIC package, which is ideal for space-constrained applications while still providing robustness and ease of integration into existing designs. Its compatibility with TTL levels allows for easy interfacing with other logic families, further enhancing its adaptability in complex electronic systems.

In conclusion, the N74F521D from NXP is a testament to the company's commitment to providing high-quality, high-performance components. Its speed, efficiency, and flexibility make it an excellent choice for designers looking to implement reliable identity comparison functions in their digital systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess