EN
  • EN
  • DE

N74F521N

Part No N74F521N
Manufacturer NXP / Nexperia
Description 8-bit identity comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229265-N74F521N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian N74F521N CAD Model

Description

Overview of N74F521N from NXP Semiconductors

The N74F521N is a high-performance integrated circuit produced by NXP Semiconductors, known for its precision and efficiency in digital systems. This particular product is designed to cater to the needs of complex digital applications that require accurate and rapid data comparison.

Key Features

  • 8-Bit Identity Comparator: At its core, the N74F521N features an 8-bit comparator that allows for the comparison of two 8-bit binary or BCD words. This makes it an ideal choice for systems that need to perform quick and accurate data comparisons.
  • High-Speed Operation: Engineered for speed, the N74F521N operates at high frequencies, ensuring swift data processing and minimal delay in output generation, which is crucial for time-sensitive applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device is designed to be power-efficient, making it suitable for use in both portable and stationary digital systems where power conservation is important.
  • Wide Operating Voltage Range: The N74F521N operates across a wide range of voltages, providing flexibility in various system designs and ensuring compatibility with other components in a circuit.
  • Expandable without Extra Gates: Users can expand the bit width for larger data words without the need for additional gates, allowing for scalable designs that can adapt to different application requirements.

Applications

The N74F521N is versatile and can be used in a variety of digital applications. Some common uses include:

  • Data processing systems
  • Microprocessor-based systems
  • Instrumentation and control systems
  • Computer motherboards
  • Logic comparison operations

Product Specifications

The N74F521N is packaged in a standard DIP (Dual In-line Package), making it easy to integrate into a wide range of electronic devices. It is built to meet the rigorous standards set by NXP Semiconductors, ensuring reliability and performance.

For engineers and designers looking for a reliable and efficient solution for their digital comparison needs, the N74F521N from NXP Semiconductors stands out as a top choice. With its combination of speed, power efficiency, and flexibility, it is an invaluable component in the creation of advanced digital systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess