EN
  • EN
  • DE

N74F824N

Part No N74F824N
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description F/fast Series 9-BIT Driver Inverted Output PDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1205588-N74F824N
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F824N CAD Model

Description

The NXP N74F824N is a high-performance, 8-bit shift register designed for use in a wide range of digital applications. This integrated circuit is part of NXP's renowned F-series logic devices, known for their fast switching speeds and robust performance. The N74F824N is particularly suitable for systems requiring the serial-to-parallel conversion of data, offering a practical solution for expanding the input/output capabilities without increasing the number of microcontroller pins used.

Key Features

  • Logic Family: The device belongs to the F-series logic family, which is characterized by a high-speed operation.
  • Shift Register Type: It is an 8-bit serial or parallel-in, serial or parallel-out shift register, providing flexibility in data handling.
  • Operating Voltage: The N74F824N operates at a standard 5V supply voltage, making it compatible with many TTL circuits.
  • Output Capability: The IC features high-current 3-State outputs that can drive up to 15 LSTTL loads, ensuring compatibility with various logic levels and offering the ability to drive lines directly.
  • Package Type: The product is available in a 20-pin DIP (Dual In-line Package), which is widely used and easy to handle for prototyping and production.

Applications

The N74F824N is versatile and can be used in numerous applications such as:

  • Data processing systems
  • Serial-to-parallel data conversion
  • Control systems
  • Communication systems
  • Digital signal processing

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, known for their commitment to quality and reliability. The N74F824N is manufactured to high standards to ensure stable performance and durability over its operational life, even in demanding conditions. For engineers and designers looking for a reliable shift register with fast switching capabilities, the N74F824N from NXP is an excellent choice.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
QSI
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess