EN
  • EN
  • DE

NE5521D

Part No NE5521D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Signal Conditioner 16-Pin SO / LVDT signal conditioner
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 251982-NE5521D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name NE5521D
Introduction Date August 31, 1994
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NE5521D CAD Model

Description

Product Overview: NE5521D from NXP Semiconductors

The NE5521D is a high-performance operational amplifier provided by NXP Semiconductors, designed for a wide range of applications requiring precise and stable operational characteristics. This device is known for its excellent performance in terms of speed, accuracy, and power consumption, making it a suitable choice for audio processing, control systems, and instrumentation, among other uses.

Key Features

  • High-Speed Performance: The NE5521D offers a swift response with a high slew rate, which is essential for applications that require rapid signal processing.
  • Low Distortion: With a design that emphasizes low harmonic distortion, this op-amp is ideal for high-fidelity audio applications and other systems where signal integrity is paramount.
  • Low Noise: The device boasts a low noise figure, ensuring that signal quality is maintained without significant degradation due to internal noise.
  • Wide Supply Voltage Range: It operates over a broad range of supply voltages, providing flexibility in various circuit designs and applications.
  • Stable Operation: The NE5521D is characterized by its stability, capable of operating reliably over a wide range of temperatures and conditions.

Applications

The versatility of the NE5521D allows it to be used in numerous electronic circuits and systems. Some common applications include:

  • Audio processing equipment
  • Active filters and equalizers
  • Signal amplification in data acquisition systems
  • Professional mixing consoles
  • Instrumentation and test equipment
  • Analog-to-digital converters

Technical Specifications

The NE5521D operational amplifier features several technical specifications that highlight its capabilities:

  • Package: SO8 (small outline package)
  • Temperature range: Operable over a wide temperature range, suitable for industrial environments.
  • Compliance: Meets or exceeds industry standards for performance and reliability.

With its robust design and superior performance, the NE5521D from NXP Semiconductors is an excellent choice for designers and engineers looking to incorporate a reliable operational amplifier into their electronic designs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess