EN
  • EN
  • DE

NE5532D-T

Part No NE5532D-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Description Dual Op-amp 5000 Uv Offset-max 10 Mhz Band Width PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 969439-NE5532D-T
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NE5532D-T CAD Model

Description

NE5532D-T Dual Low-Noise Operational Amplifier by NXP

The NE5532D-T, crafted by the renowned semiconductor manufacturer NXP, is a high-performance dual operational amplifier that has been engineered to deliver low noise and a high degree of linearity. This operational amplifier is particularly well-suited for high-quality and professional audio applications, as well as instrumentation and control systems where the integrity of the signal is of paramount importance.

With its impressive slew rate and bandwidth, the NE5532D-T ensures minimal distortion and can operate at a wide range of power supply voltages, making it incredibly versatile for various electronic designs. The device is characterized by its low harmonic distortion, which is essential for audio applications where clarity and fidelity are critical. Additionally, the low noise characteristic makes it an ideal choice for signal processing applications where a clean and precise output is necessary.

The NE5532D-T is available in an SO-8 package, which is compact and suitable for space-constrained applications. Its robust design includes a high gain bandwidth product and a high drive capability, which allows it to drive capacitive loads with ease, while maintaining stability and performance.

Key Features of the NE5532D-T:

  • Dual operational amplifier configuration for efficient use of space and shared power supply.
  • Exceptionally low noise performance, ideal for audio and precision applications.
  • High slew rate and gain bandwidth product, ensuring fast response and accurate signal reproduction.
  • Wide power supply range, accommodating a variety of application requirements.
  • Low total harmonic distortion, preserving the integrity of the audio signal.
  • Capable of driving 600Ω loads, making it suitable for professional audio equipment.
  • Internally compensated for ease of use and reduced external component count.

Whether you're designing a high-end audio amplifier, a professional mixing console, or any system that requires a clean and precise amplification, the NE5532D-T from NXP is a reliable and high-quality choice that promises to enhance the performance of your electronic circuits.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1518 $51.6432
57+ $1.7656 $100.6392
88+ $1.7105 $150.5240
121+ $1.6553 $200.2913
157+ $1.6001 $251.2157
210+ $1.4346 $301.2660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess