EN
  • EN
  • DE

UCC28065DR

Part No UCC28065DR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description NATURAL INTERLEAVING TRANSITION-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197304-UCC28065DR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) PFC (Power Factor Correction)
Series Natural Interleaving™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Mode Discontinuous (Transition)
Frequency - Switching 800kHz
Voltage - Supply 14V ~ 21V
Operating Temperature -40°C ~ 125°C (TJ)
Ultra Librarian 3D Model Ultra Librarian UCC28065DR CAD Model

Description

Introducing the UCC28065DR from Texas Instruments

The UCC28065DR is a state-of-the-art power factor correction (PFC) controller IC designed by Texas Instruments (TI), specifically engineered to enhance the efficiency and reliability of your power systems. This advanced integrated circuit is a perfect solution for applications requiring compliance with stringent power factor regulations. It is widely used in systems such as switch-mode power supplies (SMPS), power adapters, and various other power conversion technologies.

At the heart of the UCC28065DR's capabilities is TI's Natural Interleaving™ technology, which enables seamless phase management. This innovative technology allows for multi-phase operation, reducing the ripple current in the input and output capacitors and thus extending their lifespan. The UCC28065DR also features advanced current shaping, which minimizes electromagnetic interference (EMI) and reduces the total harmonic distortion (THD), ensuring a clean and efficient power delivery to the load.

This PFC controller operates over a wide input voltage range and can handle a broad spectrum of power levels, making it extremely versatile for global applications. The device is designed to work in continuous conduction mode (CCM), which is ideal for higher power applications that require efficient power factor correction.

The UCC28065DR also includes a suite of protection features, such as over-voltage, under-voltage, over-current, and over-temperature protections, which safeguard your system against a range of potential faults. This ensures that the power supply operates within safe parameters, thus enhancing the reliability and longevity of the end product.

Available in a compact SOIC-16 package, the UCC28065DR is designed for easy integration into your PCB design. With its robust design and advanced features, the UCC28065DR from Texas Instruments is an excellent choice for engineers looking to improve the performance and efficiency of their power management systems.

By choosing the UCC28065DR for your design, you are selecting a product from a company with a legacy of innovation and quality in the field of integrated circuits. Texas Instruments' commitment to excellence ensures that you receive a product capable of meeting the demands of modern power management applications.

You May Also Be Interested in

Texas Instruments
IC PFC CTL CCM ADJUSTABL 20TSSOP
Lowest to $1.6778
Infineon Technologies
IC PFC CTR AV CURR 200KHZ 20DIP
Lowest to $5.8209
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Texas Instruments
IC PFC CTR AVERAGE 100KHZ 20SOIC
Lowest to $10.9772
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5864 $51.7280
48+ $2.1222 $101.8656
73+ $2.0558 $150.0734
101+ $1.9895 $200.9395
130+ $1.9232 $250.0160
174+ $1.7243 $300.0282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess