EN
  • EN
  • DE

NE556F

Part No NE556F
Manufacturer NXP / Nexperia
Description Dual timer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1231017-NE556F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NE556F CAD Model

Description

The NE556F, manufactured by NXP Semiconductors, is a versatile integrated circuit that combines two 555 timer functions in a single package. Designed for a wide array of applications, this dual precision timer is capable of producing accurate time delays or oscillation. The NE556F is the dual counterpart of the well-known NE555 timer and offers the same features but with double the functionality.

Key Features

  • Timing from Microseconds to Hours: The NE556F can be used in a variety of timing applications with a range that spans from microseconds to hours, making it incredibly versatile for a broad spectrum of products.
  • Dual Timer Configuration: With two 555 timers in one IC, it allows for compact designs and simplifies the creation of sequential timing applications.
  • Adjustable Duty Cycle: Users can set the output waveforms as desired, providing flexibility in controlling pulse width when in astable mode.
  • High Current Output: The output can sink or source up to 200 mA, which is suitable for driving relay coils and small motors directly.
  • Supply Voltage Range: The NE556F operates on a supply voltage ranging from 4.5V to 16V, accommodating various levels of power supply requirements.
  • Output Fully Compatible with TTL & CMOS: The output can directly interface with TTL and CMOS logic, ensuring easy integration with digital circuits.

Potential Applications

The NE556F is ideal for use in a multitude of electronic circuits. Some of the common applications include:

  • Precision timing
  • Sequential timing
  • Pulse generation
  • Time delay generation
  • Pulse width modulation (PWM)
  • Pulse position modulation (PPM)
  • Missing pulse detector

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the NE556F is no exception. It is designed to meet the stringent requirements of industrial and consumer electronic applications. With its robust design, the NE556F ensures reliable performance in the most demanding environments.

Whether you're designing consumer electronics, industrial controls, or automotive systems, the NE556F from NXP provides the functionality and reliability needed for your timing solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess